EN
  • EN
  • DE

PCA8537BH/Q900/1,5

Part No PCA8537BH/Q900/1,5
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER AUTOMOTIVE 64TQFP / Dot Matrix Display LCD Driver 8Digit 2.5V/3.3V/5V Automotive 64-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Interface SPI, 3-Wire Serial
Digits or Characters 22 Characters, 44 Characters, 352 Elements
Operating Supply Current 200μA
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 95°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 791466-PCA8537BH/Q900/1,5
Popularity Medium
Supply and Demand Status Limited
Family Name PCA8537
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA8537BH/Q900/1,5 CAD Model

Description

The PCA8537BH/Q900/1,5 is a robust, high-performance automotive-grade display driver designed by NXP Semiconductors, a leader in the automotive and industrial technology space. This sophisticated component is specifically engineered to drive dot matrix liquid crystal displays (LCDs) with high reliability and flexibility, making it an ideal choice for a wide range of applications within the automotive sector.

Key Features

  • Advanced Driving Capability: The PCA8537BH/Q900/1,5 can drive displays with up to 4 x 40 segments, supporting a variety of LCD panel sizes and configurations. This flexibility allows for customization to meet specific design requirements.
  • Temperature Range: With an operating temperature range from -40°C to +105°C, this device ensures consistent performance in a variety of harsh environments, making it suitable for the demanding conditions of automotive applications.
  • Interface Options: It features multiple interface options including I²C-bus and SPI-bus, allowing for easy integration into existing systems with minimal design changes required.

Quality and Reliability

The PCA8537BH/Q900/1,5 is manufactured to meet the high standards of the automotive industry, ensuring both quality and reliability. It is compliant with AEC-Q100, which is a critical standard for automotive electronic components.

Applications

This display driver is versatile and can be used in a variety of automotive applications, such as:

  • Instrument cluster displays
  • Center console panels
  • Infotainment system displays
  • Climate control displays

Technical Specifications

Below are some of the technical specifications for the PCA8537BH/Q900/1,5:

  • Supply voltage: 2.3 V to 5.5 V
  • Low power consumption
  • Integrated charge pump for LCD driving voltage
  • 40 x 4 display memory
  • Multiple display modes: static, 1/2, 1/3, and 1/4 multiplexing

With its combination of performance, flexibility, and reliability, the PCA8537BH/Q900/1,5 from NXP is an excellent choice for designers looking to create advanced, user-friendly interfaces in automotive environments.

You May Also Be Interested in

NXP / Nexperia
Driver
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.9408
ON Semiconductor
LCD Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $31.2813
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess