EN
  • EN
  • DE

PCA82C200P

Part No PCA82C200P
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description STAND-ALONE CAN-CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 345100-PCA82C200P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA82C200P CAD Model

Description

NXP PCA82C200P Stand-Alone CAN Controller

The PCA82C200P is a high-performance, stand-alone Controller Area Network (CAN) controller developed by NXP Semiconductors. This device is designed to handle serial communication tasks in automotive and industrial applications, allowing for efficient networking and communication between multiple microcontrollers within a system.

Key Features:

  • Compatibility: Fully compatible with the CAN 2.0B protocol, the PCA82C200P supports both standard (11-bit identifier) and extended (29-bit identifier) frames, making it a versatile choice for a wide range of CAN-based networks.
  • Communication Speed: Capable of transfer rates up to 1 Mbps, this controller is suitable for high-speed data exchange, ensuring timely and reliable communication within a network.
  • Error Handling: Equipped with advanced error detection and confinement capabilities, the PCA82C200P enhances network reliability by identifying and managing errors effectively.
  • Flexible Interface: The device offers a simple parallel interface to a host microcontroller, allowing for straightforward integration into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, the PCA82C200P features a low-power standby mode, reducing energy consumption when the network is inactive.

Applications:

The PCA82C200P is ideal for a variety of applications, including:

  • Automotive control systems such as engine management, ABS, and airbags
  • Industrial automation and control systems
  • Medical equipment
  • Building automation

Package and Availability:

This CAN controller is available in a DIP-28 (Dual In-line Package) format, providing a convenient solution for through-hole mounting on printed circuit boards. Its robust design ensures reliable operation even in harsh environments.

With its comprehensive feature set and strong track record in the automotive and industrial markets, the NXP PCA82C200P CAN controller is a proven solution for anyone looking to implement a CAN network with minimal complexity and maximum efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess