EN
  • EN
  • DE

PCA2125TS/1,112

Part No PCA2125TS/1,112
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.6 V to 5.5 V
Current - Timekeeping (Max) 1.8μA @ 2V to 5V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1086719-PCA2125TS/1,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA2125TS/1,112 CAD Model

Description

Introducing the PCA2125TS/1,112 Real-Time Clock by NXP Semiconductors

The PCA2125TS/1,112 is a sophisticated, low-power real-time clock/calendar (RTC) component engineered by NXP Semiconductors. It is designed to deliver precise time and date information with a high degree of accuracy and stability. This RTC is particularly suitable for applications where energy efficiency is paramount, making it an ideal choice for portable devices, wearables, and other battery-operated electronics.

Key Features

  • Accuracy: The PCA2125TS/1,112 boasts excellent time-keeping accuracy with minimal deviation, ensuring that applications relying on it can maintain precise timing over extended periods.
  • Power Management: With its low power consumption, this RTC can operate on battery power for extended durations, making it perfect for devices that require long-term, autonomous operation.
  • Interface: The device features an I2C-bus interface, which allows for easy integration into existing systems with minimal additional components or complexity.
  • Additional Functions: The PCA2125TS/1,112 includes a variety of functions such as a programmable clock output, alarm, and timer functions, which add to its versatility in different application scenarios.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability and performance even in extreme conditions.

Applications

The PCA2125TS/1,112 is suitable for a wide array of applications, including:

  • Mobile phones and smart devices
  • Wearable technology
  • Health and fitness trackers
  • Smart home automation systems
  • Industrial and automotive systems
  • Portable instrumentation

Product Specifications

This real-time clock is encapsulated in a compact SOT505-1 package, making it space-efficient for design in tight PCB layouts. The PCA2125TS/1,112 operates at a voltage range of 1.3 V to 5.5 V, providing flexibility across various power supply designs. It also features an integrated oscillator capacitor, which reduces the number of external components required and simplifies the design process.

In summary, the PCA2125TS/1,112 from NXP Semiconductors is a reliable and versatile RTC solution that offers high accuracy, low power consumption, and a wealth of features for time-related functions in electronic devices. Its robust design and ease of integration make it a top choice for engineers and designers looking to incorporate accurate timekeeping into their applications.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess