EN
  • EN
  • DE

PCA21125T/Q900/1

Part No PCA21125T/Q900/1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833452-PCA21125T/Q900/1
Ultra Librarian 3D Model Ultra Librarian PCA21125T/Q900/1 CAD Model

Description

Introducing the PCA21125T/Q900/1 Real-Time Clock Module from NXP

The PCA21125T/Q900/1 is a state-of-the-art Real-Time Clock (RTC) and calendar module developed by NXP Semiconductors. This sophisticated component is designed to provide accurate timing and date information for a wide range of applications, including consumer electronics, industrial systems, and communication infrastructure. With its compact SMD package and low power consumption, the PCA21125T/Q900/1 is an excellent choice for battery-operated devices and those requiring long-term timekeeping capabilities.

Key Features

  • High Accuracy: The PCA21125T/Q900/1 maintains precise timekeeping with minimal drift, ensuring that your application stays synchronized with real-world time.
  • Low Power Consumption: This RTC module is optimized for power-sensitive applications, drawing minimal current in both active and standby modes, which is ideal for portable and battery-powered devices.
  • Automatic Leap Year Correction: The device automatically adjusts for leap years up to the year 2399, providing a hassle-free operation without the need for manual corrections.
  • Programmable Alarm and Timer Functions: With its built-in alarm and timer capabilities, the PCA21125T/Q900/1 can be programmed to trigger events at specific times, enhancing its utility in various applications.
  • I2C-Bus Interface: The module features a fast-mode I2C-bus interface that allows for easy integration with microcontrollers and other digital systems.
  • Wide Operating Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The PCA21125T/Q900/1 is versatile and can be used in numerous applications such as:

  • Smart meters
  • Wearable devices
  • Security systems
  • Home automation
  • Industrial control systems
  • Healthcare monitoring devices

Overall, the PCA21125T/Q900/1 from NXP is a reliable and efficient solution for any application requiring accurate time and date functions. Its robust feature set and ease of integration make it a top choice for designers looking to enhance their systems with precise timekeeping.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0383 $62.2980
120+ $0.9714 $116.5680
185+ $0.9379 $173.5115
270+ $0.8709 $235.1430
345+ $0.8374 $288.9030
435+ $0.8039 $349.6965
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess