EN
  • EN
  • DE

PC8575CTS

Part No PC8575CTS
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022549-PC8575CTS
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC8575CTS CAD Model

Description

Product Overview: NXP PC8575CTS

The NXP PC8575CTS is a cutting-edge semiconductor product designed to cater to the ever-evolving demands of the electronics industry. This high-performance component is part of NXP's extensive portfolio, which is known for its quality, reliability, and innovation. The PC8575CTS is specifically engineered to provide a seamless and efficient solution for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • Advanced Technology: The PC8575CTS is built using state-of-the-art technology that ensures high-speed operation and minimal power consumption, making it an ideal choice for energy-sensitive projects.
  • Robust Performance: With its superior design, the product delivers consistent performance even under challenging conditions, making it a reliable component for critical applications.
  • Integration: This device offers excellent integration capabilities, allowing for a reduction in the number of external components required, which can simplify circuit design and save on overall system costs.
  • Flexibility: The PC8575CTS is designed with flexibility in mind, supporting a variety of interfaces and providing ease of use for designers and engineers.

Applications

The versatility of the NXP PC8575CTS makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Automotive systems, where reliability and performance are non-negotiable.
  • Industrial control units that require robust operation in harsh environments.
  • Consumer electronics that demand compact size and energy efficiency.

Quality and Support

NXP is committed to delivering high-quality products, and the PC8575CTS is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by the industry. Additionally, NXP provides comprehensive technical support for the PC8575CTS, assisting customers with integration, troubleshooting, and optimization to ensure the successful deployment of their products.

In conclusion, the NXP PC8575CTS is a testament to NXP's dedication to providing superior semiconductor solutions that drive innovation and exceed the expectations of the modern electronics market.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess