The PC74LVC08AD is a high-performance, low-voltage CMOS device from NXP Semiconductors, designed to meet the requirements of low power consumption and high-speed operation in today's sophisticated electronic components. As a member of the 74LVC family, this product is optimized for use in 3.3V systems but is also 5V tolerant, allowing for a mixed-voltage environment operation.
Key Features:
- Logic Type: Quad 2-input AND gate, providing the fundamental building block for digital circuitry.
- Supply Voltage Range: 1.65V to 3.6V, making it suitable for low-voltage applications and ensuring compatibility with a variety of systems.
- High-Speed Operation: With a typical propagation delay (tpd) of only 3.7ns at 3.3V, this device ensures fast processing and quick response times.
- 5V Tolerant Inputs: Inputs can handle 5V signals without damage, facilitating interfacing with legacy logic levels.
- Low Power Consumption: The device is designed for minimal power draw, preserving battery life in portable applications.
- Output Capability: Capable of driving up to 24mA, providing sufficient current for most logic-level loads.
- Package: Available in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.
- ESD Protection: Features robust electrostatic discharge (ESD) protection, ensuring the longevity and reliability of the device in challenging environments.
Applications:
The PC74LVC08AD is ideal for a wide range of applications, including:
- Logic level shifting and translation in mixed-voltage systems
- Computing and telecom infrastructure
- Portable and battery-operated devices
- Microcontroller input logic gating
- Data processing and storage systems
With its combination of low power consumption, high-speed operation, and 5V tolerant inputs, the PC74LVC08AD from NXP is a versatile choice for designers who require reliable AND gate logic in compact, energy-sensitive applications.