EN
  • EN
  • DE

PC74HCT4002P

Part No PC74HCT4002P
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269130-PC74HCT4002P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HCT4002P CAD Model

Description

Product Overview: NXP PC74HCT4002P

The NXP PC74HCT4002P is a high-performance, dual 4-input NOR gate integrated circuit, designed to operate with a 5V power supply. This chip is a part of the 74HCT family, which is compatible with TTL levels, making it an ideal choice for interfacing with standard TTL logic where higher speed and lower power consumption are essential.

Key Features

  • Logic Type: Dual 4-input NOR Gate
  • Supply Voltage: Typically 5V
  • Operating Temperature: -40°C to +125°C
  • Logic Case Style: DIP-14
  • High-Speed Performance: tPD = 15ns (Typ) at VCC = 5V
  • Low Power Consumption: ICC = 4µA (Max) at TA = 25°C
  • Output Capability: Standard
  • Inputs Tolerant of Voltages: Up to 5.5V

Applications

The NXP PC74HCT4002P is versatile in its applications, suitable for use in:

  • Logic level translation
  • Function generation
  • Complex logic circuits
  • Communication infrastructure
  • Embedded systems
  • Control systems

Quality and Reliability

Ensuring high-quality and reliability, the PC74HCT4002P adheres to stringent industry standards. It is encapsulated in a robust plastic dual in-line package (DIP-14), which provides excellent protection against physical damage and enhances the durability of the product for long-term usage.

Environmental Compliance

The NXP PC74HCT4002P is committed to environmental sustainability and is compliant with the RoHS directive, ensuring that hazardous substances are not used in its manufacturing process.

Ordering Information

When ordering the NXP PC74HCT4002P, it is available in tube packaging with the orderable part number PC74HCT4002P,112. For detailed information on pricing, availability, and shipping, it is recommended to consult with authorized NXP distributors or directly contact NXP Semiconductors.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess