EN
  • EN
  • DE

PC74HCT27T

Part No PC74HCT27T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269126-PC74HCT27T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HCT27T CAD Model

Description

Overview of NXP PC74HCT27T Triple 3-input NOR Gate

The NXP PC74HCT27T is a high-speed Si-gate CMOS device that is pin compatible with low-power Schottky TTL (LSTTL). It is specifically designed to operate from a 4.5 to 5.5 V range, providing a robust and efficient solution for various digital logic operations. This integrated circuit is part of the 74HCT family, known for its compatibility with TTL levels while maintaining the low power consumption and high noise immunity characteristic of CMOS technology.

Key Features

  • Logic Type: Triple 3-input NOR Gate
  • Operating Voltage: 4.5V to 5.5V, optimized for 5V systems
  • High Noise Immunity: Ensures stable operation in electrically noisy environments
  • Low Power Consumption: Ideal for energy-sensitive applications
  • TTL-Compatible: Input levels are compatible with TTL output levels
  • Output Capability: Capable of driving 10 LSTTL loads
  • Package: Offered in a convenient SO14 (Small Outline) package
  • Temperature Range: Operation guaranteed from -40°C to +125°C

Applications

The NXP PC74HCT27T is suited for a variety of applications that require logical NOR operations. It is commonly used in digital systems where integration with TTL components is necessary, such as:

  • Logic circuits and binary computation
  • Control systems and automation
  • Embedded systems
  • Signal processing
  • Interface circuitry between different logic families

Quality and Reliability

As with all NXP products, the PC74HCT27T is manufactured to high standards, ensuring reliability and performance in critical applications. Users can expect consistent quality and long-term availability, making this component a trustworthy choice for both new designs and legacy system maintenance.

Ordering Information

The part number PC74HCT27T denotes the triple 3-input NOR gate in a SO14 package. When ordering, ensure to specify the correct package type and quantity to meet your design requirements.

For more detailed specifications and application notes, please refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess