NXP PC74HCT27P Triple 3-input NOR Gate
The NXP PC74HCT27P is a high-speed Si-gate CMOS device that is pin compatible with low power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures that it has the low power consumption of CMOS circuitry, yet has speeds comparable to LSTTL devices. This integrated circuit is designed for use in applications requiring a high degree of precision and reliability, making it an excellent choice for a wide range of digital functions.
The PC74HCT27P consists of three independent 3-input NOR gates, providing the basic function of a logical NOR operation. It is housed in a 14-pin DIP (Dual In-line Package), which is a commonly used package for through-hole mounting, ensuring easy integration into a variety of circuit boards and systems. This package type is favored for its durability and ease of handling during the assembly process.
Key features of the NXP PC74HCT27P include:
- Logic Type: Triple 3-input NOR Gate
- Supply Voltage Range: 4.5V to 5.5V, typically 5V for compatibility with TTL power levels.
- High Noise Immunity: The device has a noise immunity consistent with standard CMOS integrated circuits.
- Low Power Consumption: The IC has a typical low power consumption, making it suitable for battery-operated and power-sensitive applications.
- High-Speed Performance: Comparable to LSTTL devices, the PC74HCT27P offers fast response times, ensuring quick data processing in digital systems.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing ample drive for most applications.
- Temperature Range: The device can operate over a wide temperature range, making it suitable for industrial and automotive environments.
Applications for the NXP PC74HCT27P include logic synthesis, signal gating, and function generation in digital systems. Its robust design and reliable performance make it a go-to choice for designers looking to implement NOR logic in their circuit designs. Whether you are working on consumer electronics, automotive systems, or industrial automation, the PC74HCT27P offers a combination of performance and durability that can meet the demands of your application.