EN
  • EN
  • DE

PC74HCT161P

Part No PC74HCT161P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Integrated Circuit Mos 74HCT161/PC74HCT161P PHILIPS HCT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084124-PC74HCT161P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT161P CAD Model

Description

Product Overview: NXP PC74HCT161P

The NXP PC74HCT161P is a high-speed Si-gate CMOS device that is pin compatible with low power Schottky TTL (LSTTL). It is specifically designed to offer a robust and reliable solution for digital counting applications. The PC74HCT161P is a synchronous presettable binary counter that features an internal look-ahead carry for fast counting, making it ideal for high-speed operations.

Key Features

  • Logic Family: HCT
  • Logic Type: 4-bit binary counter
  • Operation Mode: Synchronous
  • Output Type: Standard
  • Voltage - Supply: 4.5V to 5.5V
  • Count Rate: 30 MHz
  • Propagation Delay Time: 18ns
  • Operating Temperature: -40°C to +125°C
  • Mounting Type: Through Hole
  • Package / Case: 16-DIP (0.300", 7.62mm)

Functionality

The PC74HCT161P counter can be programmed to operate in several modes. It can count up from zero (0000) to fifteen (1111) in binary, and it includes features such as a synchronous reset, a parallel load capability, and output enable control. The synchronous reset feature allows the counter to be quickly reset to zero when required. The parallel load capability enables the counter to be initialized with a starting value for counting, rather than starting from zero. This feature is particularly useful in applications where a specific count sequence is necessary.

Applications

With its versatility and high-speed operation, the NXP PC74HCT161P is suitable for a wide range of applications including:

  • Frequency counters
  • Time division multiplexing
  • Timers
  • Real-time clocks
  • Event counters
  • Programmable dividers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The PC74HCT161P is manufactured to the highest standards, ensuring stable performance in various environmental conditions. Its robustness makes it suitable for industrial-grade applications that require a dependable counting solution.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess