EN
  • EN
  • DE

PC74HCT109P

Part No PC74HCT109P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084116-PC74HCT109P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT109P CAD Model

Description

The PC74HCT109P is a high-speed Si-gate CMOS device and is pin compatible with low power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures a more reliable operation and faster switching capabilities. This particular integrated circuit is designed by NXP Semiconductors, a trusted leader in the electronics industry, known for their commitment to innovation and quality.

Key Features

  • Logic Type: Dual JK Positive Edge Triggered Flip-Flop
  • Output Capability: Standard
  • IC Output Type: Differential
  • Supply Voltage Range: 4.5V to 5.5V
  • Logic Case Style: DIP
  • No. of Pins: 16
  • Operating Temperature Range: -40°C to +125°C
  • Compatibility: Input levels are TTL compatible

Performance and Quality

The PC74HCT109P offers a symmetrical output impedance, high noise immunity, and low power dissipation. These characteristics make the device suitable for interfacing with TTL levels and capable of driving capacitive loads. Manufactured with NXP's precision technology, this product delivers high performance and durability.

Applications

Thanks to its robust design and versatile features, the PC74HCT109P is used in a wide range of applications. It is commonly found in:

  • Counters and dividers
  • Control systems
  • Logic circuit design
  • Edge-triggered applications
  • Computing systems

Environmental and Safety Compliance

NXP Semiconductors ensures that the PC74HCT109P complies with international standards, including RoHS and Green Product requirements. This commitment to environmental sustainability is matched by the company's dedication to providing safe and high-quality products to its customers.

Ordering Information

For ordering, the PC74HCT109P comes in a plastic DIP-16 package and is available for bulk orders. For detailed product specifications, availability, and pricing, customers should contact NXP Semiconductors or authorized distributors.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Harris Corporation
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess