EN
  • EN
  • DE

PC74HC238P

Part No PC74HC238P
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269099-PC74HC238P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC74HC238P CAD Model

Description

Overview of NXP PC74HC238P

The NXP PC74HC238P is a high-speed CMOS device that is part of the 74HC series, known for its robust performance and compatibility with industry standards. This particular integrated circuit is a 3-to-8 line decoder/demultiplexer, designed to facilitate the distribution of digital signals and data within electronic systems.

Key Features

  • Logic Family: The PC74HC238P operates under the high-speed CMOS logic family, which ensures low power consumption while maintaining high speed.
  • Decoding Capability: It has the ability to decode a 3-bit binary input into one of eight mutually exclusive outputs, making it an essential component for address decoding in memory selection circuits.
  • Demultiplexing Function: As a demultiplexer, it can route a single input signal to any of the eight output lines, which is useful for distributing signals in complex digital systems.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, which means it can directly interface with low-power Schottky TTL logic without additional buffering.

Electrical Characteristics

  • Supply Voltage Range: It operates on a wide range of supply voltages from 2V to 6V, accommodating various application requirements.
  • High Noise Immunity: The 74HC series is known for its high noise immunity, which is crucial in maintaining signal integrity in electrically noisy environments.

Package and Quality

  • Package: The NXP PC74HC238P is offered in a standard 16-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into various types of printed circuit boards.
  • Quality Assurance: NXP is renowned for its commitment to quality, and the PC74HC238P is no exception. It adheres to strict industry standards, ensuring reliability and performance.

Applications

The versatility of the PC74HC238P makes it ideal for a wide range of applications, including:

  • Memory chip selection in computing systems
  • Data routing in communication equipment
  • Control signal distribution in industrial automation
  • Function generation in test equipment

Whether you are designing a complex microprocessor system or a simple digital logic circuit, the NXP PC74HC238P provides the necessary functionality to simplify design and enhance system performance.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess