EN
  • EN
  • DE

PC74HC132D

Part No PC74HC132D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269092-PC74HC132D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC132D CAD Model

Description

Overview of NXP PC74HC132D

The NXP PC74HC132D is a high-speed Si-gate CMOS device that belongs to a family of robust quadruple positive-edge triggered two-input Schmitt-trigger NAND gates. This integrated circuit is designed to operate in a broad range of operating conditions and provides a perfect solution for applications that require noise-coupling reduction and wave shaping with high noise immunity.

Key Features

  • Logic Type: The device features quadruple two-input NAND gates with Schmitt-trigger action at all inputs to make it tolerant to slower input rise and fall times.
  • Operating Voltage: It operates across a wide voltage range from 2 V to 6 V, providing flexible power supply options suitable for various logic level integrations.
  • High Noise Immunity: The inherent hysteresis of Schmitt triggers offers enhanced noise immunity and allows the device to be used in noisy environments.
  • Compatibility: The PC74HC132D is TTL compatible at 5V and can be used in mixed 5V and 3.3V environments.
  • Speed: Its fast switching characteristics make it suitable for high-speed applications.
  • Package: The product is available in a standard SO14 package, which is suitable for surface mount technology (SMT).
  • Temperature Range: The device can operate over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility of the NXP PC74HC132D allows it to be used across a diverse set of applications. These include:

  • Wave and pulse shapers
  • Astable multivibrators
  • Monostable multivibrators
  • Circuit buffering
  • Glitch-free switching circuits
  • Input interface circuits with high noise immunity requirements

With its combination of high-speed performance, wide operating voltage range, and noise immunity, the NXP PC74HC132D is an ideal choice for designers looking to enhance their digital logic operations in a compact and efficient manner.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess