NXP PBYR20100CTB Schottky Barrier Rectifier
The NXP PBYR20100CTB is a high-performance Schottky Barrier Rectifier designed for applications requiring fast switching and low power loss. This dual common-cathode rectifier is optimized for high-frequency power supplies, offering a forward current of 20A with a maximum repetitive peak reverse voltage of 100V. Its low forward voltage drop and high efficiency make it ideal for a variety of power conversion applications.
Key Features
- Low Power Loss: The Schottky barrier design ensures minimal voltage drop across the diode, resulting in lower power dissipation and improved efficiency.
- High Forward Surge Capability: PBYR20100CTB is capable of handling high surge currents, making it robust against sudden spikes in the circuit.
- High Junction Temperature: With a maximum operating junction temperature of 150°C, this rectifier can withstand high-temperature environments, ensuring reliable performance under thermal stress.
- Low Thermal Resistance: The device's package is engineered for optimal heat dissipation, contributing to its overall longevity and stability.
Applications
- Switch-mode power supplies (SMPS)
- Power factor correction circuits
- Freewheeling diodes
- DC-to-DC converters
- Low voltage, high frequency inverters
Product Specifications
| Parameter |
Value |
| Package |
TO-263 (D2PAK) |
| Average Rectified Current (Io) |
20A |
| Repetitive Peak Reverse Voltage (Vrrm) |
100V |
| Forward Voltage Drop (Vf) |
Typically 0.85V at 10A |
| Operating Junction Temperature (Tj) |
-40°C to 150°C |
The PBYR20100CTB from NXP is an excellent choice for designers looking for a rectifier that balances efficiency with robustness. Its high surge capability and low power loss make it a versatile component for modern electronic systems where reliability and performance are critical.