The PBYR1035B is a robust and efficient Schottky barrier rectifier designed and manufactured by NXP Semiconductors. This high-performance component is engineered to cater to a wide array of power management applications, making it a versatile choice for designers looking to enhance their systems with reliable and compact power rectification solutions.
Key Features
- Low Forward Voltage Drop: The PBYR1035B boasts a low forward voltage drop, which minimizes power loss and improves efficiency in operation, making it ideal for high-frequency applications.
- High Surge Current Capability: With an impressive ability to handle high surge currents, this device ensures reliability and robustness, particularly in applications where surge protection is critical.
- Guard Ring Protection: The inclusion of guard ring protection technology enhances the device's ruggedness and long-term reliability by providing exceptional stability and performance under extreme conditions.
- High Junction Temperature: The PBYR1035B is capable of operating at high junction temperatures, allowing for stable performance even in environments with elevated temperatures.
Applications
The versatility of the PBYR1035B makes it suitable for a wide range of applications, including:
- Switch-mode power supplies (SMPS)
- DC-to-DC converters
- Freewheeling diodes in converters and motor control circuits
- Power factor correction (PFC) circuits
- Low voltage, high frequency inverters
- Lighting applications
Specifications
| Parameter |
Value |
| Package |
TO-220AB |
| Repetitive Reverse Voltage VRRM |
35 V |
| Average Forward Current IF(AV) |
10 A |
| Peak Forward Surge Current IFSM |
110 A |
| Operating Junction Temperature Range Tj |
-40°C to +125°C |
With its combination of efficiency, reliability, and thermal performance, the PBYR1035B from NXP Semiconductors is a top choice for engineers and designers looking to incorporate a high-quality Schottky barrier rectifier into their power management systems.