EN
  • EN
  • DE
  • IT

P89V662FBC,557

Part No P89V662FBC,557
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP / MCU 8-bit 80C51 CISC 32KB Flash 5V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 89V
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 36
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 791321-P89V662FBC,557
Popularity Medium
Supply and Demand Status Limited
Family Name P89V662
Introduction Date August 31, 2001
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89V662FBC,557 CAD Model

Description

The P89V662FBC,557 is a versatile microcontroller unit (MCU) from NXP Semiconductors, renowned for its high performance and reliability in a wide range of applications. This particular model is part of the P89V660/662/664 series, which are 80C51 microcontrollers with 16-bit/32-bit timers, low-power modes, and an array of integrated peripherals.

Key Features:

  • Core Processor: The MCU is built around an 80C51 processor core, which operates at up to 40 MHz, providing a solid foundation for embedded systems that require efficient instruction execution.
  • Memory: It comes with 64KB of flash memory, which is ideal for storing firmware and applications that can be updated in the field. Additionally, it has 2048 bytes of RAM for data storage and processing.
  • Digital Peripherals: The device includes a wide range of peripherals such as multiple 16-bit timers/counters, a watchdog timer, and two enhanced UARTs for serial communication.
  • I/O Pins: With 40 general-purpose I/O pins, the P89V662FBC,557 offers flexibility for interfacing with various external components and customizing the functionality of your embedded system.
  • Power Management: The MCU supports several power-saving modes, including Idle and Power-down modes, which help in reducing power consumption for battery-powered applications.
  • In-System Programming (ISP) & In-Application Programming (IAP): These features allow for the MCU's firmware to be updated without needing to remove the chip from its application, providing convenience and extending the product's life.

Applications:

The P89V662FBC,557 is designed to meet the needs of a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Telecommunication systems
  • Embedded systems requiring a high level of integration and low power consumption

Quality and Support:

NXP is committed to delivering high-quality products. The P89V662FBC,557 is backed by NXP's rigorous testing and quality assurance processes, ensuring reliability and performance in the field. Additionally, NXP provides comprehensive technical support for developers, including detailed datasheets, application notes, and a community forum for collaborative troubleshooting.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess