EN
  • EN
  • DE

P89LPC936F

Part No P89LPC936F
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833353-P89LPC936F
Ultra Librarian 3D Model Ultra Librarian P89LPC936F CAD Model

Description

Introducing the NXP P89LPC936F Microcontroller

The NXP P89LPC936F is a highly integrated microcontroller that is part of the LPC900 family, designed to offer a perfect blend of performance, power efficiency, and versatility for a wide range of embedded applications. This 8-bit microcontroller is based on a high-performance processor core, operating at frequencies of up to 18 MHz, which is derived from the well-established 80C51 architecture. This ensures that the device is not only powerful but also has a familiar instruction set that is easy to program and understand.

One of the standout features of the P89LPC936F is its In-System Programming (ISP) and In-Application Programming (IAP) capabilities. These features allow for the firmware to be updated without the need for expensive and cumbersome external programmers, making it an ideal choice for products that may need firmware upgrades in the field.

The device comes equipped with 32 KB of flash memory, providing ample space for complex programs and data storage. It also includes 1 KB of RAM, ensuring smooth operation and efficient data handling. The P89LPC936F integrates a variety of peripherals that enhance its functionality, such as two 16-bit timers, an enhanced UART, and an SPI interface, making it suitable for interfacing with other chips and peripheral devices.

For applications requiring analog inputs, the P89LPC936F features an 8-channel 10-bit Analog-to-Digital Converter (ADC), which provides precise measurement capabilities for sensors and other input devices. Additionally, the device offers up to 21 general-purpose I/O pins, giving developers the flexibility to connect to a wide array of external components.

Safety and reliability are also key considerations in the design of the P89LPC936F. It includes a Watchdog Timer (WDT) to ensure that the system remains operational and can recover from unexpected situations. Moreover, with its low power consumption modes, the microcontroller is well-suited for battery-operated devices, where power efficiency is critical.

In summary, the NXP P89LPC936F is an excellent choice for developers looking for a robust, feature-rich microcontroller that can serve as the heart of their embedded system. Its combination of memory, peripherals, and programming features makes it a versatile platform for a multitude of applications ranging from industrial control to consumer electronics.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4347 $84.8694
4+ $34.8175 $139.2700
6+ $33.7295 $202.3770
8+ $32.6415 $261.1320
10+ $31.5534 $315.5340
13+ $28.2894 $367.7622
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess