EN
  • EN
  • DE
  • IT

P89CV51RB2FBC

Part No P89CV51RB2FBC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit 80C51 5 V low power 64 kB flash microcontroller with 1 kB RAM, SPI, 6-clock CPU with 6/12-clock peripherals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234953-P89CV51RB2FBC
Manufacturer Homepage www.nxp.com
Family Name P89CV51RB2
Introduction Date January 25, 2007
ECCN 3A991.a.2
Country of Origin Taiwan
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89CV51RB2FBC CAD Model

Description

NXP P89CV51RB2FBC Microcontroller

The NXP P89CV51RB2FBC is a robust 8-bit microcontroller that belongs to the P89C family, offering a versatile blend of features suitable for a wide range of applications. This microcontroller is designed to deliver high performance and reliability with low power consumption, making it an ideal choice for industrial control systems, home appliances, automotive components, and more.

At the heart of the P89CV51RB2FBC lies a powerful 80C51 core with 16/32 kB of flash memory. The flash memory provides increased flexibility and ease of programming, allowing for in-system programming (ISP) and in-application programming (IAP) capabilities. This feature enables developers to update the firmware on the fly, without needing to remove the microcontroller from its application.

With a wide operating voltage range from 2.7V to 5.5V, the P89CV51RB2FBC ensures reliable operation even under variable power supply conditions. Its clock speed of up to 33 MHz allows for swift processing of tasks and efficient handling of complex operations.

The device includes 1 kB of RAM, which provides sufficient space for temporary data storage and manipulation during operation. Additionally, the microcontroller comes with a range of built-in peripherals, such as two 16-bit timers/counters, a full-duplex UART serial channel, and input/output ports that provide ample interfacing capabilities with external devices.

Enhanced security features of the P89CV51RB2FBC include 4-level priority interrupt, which enables prioritization of system events for better control and responsiveness. The watchdog timer ensures system stability by resetting the microcontroller in case of a software anomaly or malfunction.

For developers and engineers looking for a reliable and flexible microcontroller solution, the NXP P89CV51RB2FBC offers an excellent combination of features, performance, and ease of use. Its robust design and feature set make it a go-to choice for embedded system applications requiring a high level of integration and efficiency.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess