EN
  • EN
  • DE

P87LPC767BD,512

Part No P87LPC767BD,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 20SO / MCU 8-bit 8051 CISC 4KB EPROM 3.3V/5V 20-Pin SO Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC700
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, UART/USART
Peripherals Brown-out Detect/Reset, LED, POR, WDT
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 6 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Win Source Part Number 791281-P87LPC767BD,512
Popularity Medium
Supply and Demand Status Limited
Family Name P87LPC767
Introduction Date August 07, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87LPC767BD,512 CAD Model

Description

Introducing the NXP P87LPC767BD,512 Microcontroller

The NXP P87LPC767BD,512 is a highly integrated microcontroller that offers a blend of performance, efficiency, and versatility, making it an ideal choice for a wide range of embedded applications. This device is part of the LPC700 series, which is renowned for its low power consumption and advanced features. The P87LPC767BD,512 is designed to deliver robust operation with a focus on minimizing power usage without compromising on processing capabilities.

Key Features

  • Core: The microcontroller is built around a high-performance 80C51 processor core that operates at up to 20 MHz, providing the power necessary for complex tasks while maintaining the simplicity and efficiency of the 8051 architecture.
  • Memory: It comes equipped with 4 KB of on-chip static RAM and 16 KB of on-chip flash memory, ensuring ample storage for instructions and data. The flash memory is in-system programmable (ISP) and in-application programmable (IAP) for greater flexibility during development and deployment.
  • I/O Ports: The device includes 34 general-purpose I/O pins, which can be configured to meet the needs of various peripherals and custom interfaces.
  • Timers and Counters: Multiple timers and counters are available, including two 16-bit timers and a watchdog timer, to support a range of timing and counting operations.
  • Communication: For communication purposes, the P87LPC767BD,512 integrates a serial communication controller that facilitates UART/SPI/I²C-bus serial interfaces, providing versatility in connecting with other devices and components.
  • Analog-to-Digital Converter: An 8-channel, 10-bit ADC offers precision analog input measurement, allowing the microcontroller to interface with a variety of sensors and analog signals.
  • Power Management: The device features several power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption when the microcontroller is not in active use.

Applications

The P87LPC767BD,512 is suitable for a broad spectrum of applications, such as industrial control, consumer electronics, alarm systems, and battery-powered devices. Its combination of power efficiency and processing capabilities also makes it an excellent choice for smart sensors, automation, and IoT (Internet of Things) devices.

Overall, the NXP P87LPC767BD,512 microcontroller is a compact, feature-rich solution that offers developers the flexibility and performance required to design and implement innovative and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7761 $223.8805
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess