EN
  • EN
  • DE

P87C51RB2BA

Part No P87C51RB2BA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 80C51 CISC 16KB EPROM 3.3V/5V 44-Pin PLCC / IC MCU 8BIT 16KB OTP 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 209591-P87C51RB2BA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name P87C51RB
Introduction Date July 23, 2002
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87C51RB2BA CAD Model

Description

NXP P87C51RB2BA Microcontroller

The NXP P87C51RB2BA is a powerful and versatile 8-bit microcontroller that belongs to NXP's P51 family of high-performance microcontrollers. This particular model is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, thanks to its robust feature set and enhanced capabilities.

The microcontroller is built on a CMOS technology that ensures low power consumption while maintaining high-speed processing capabilities. It operates at a maximum frequency of 60 MHz, which is achieved through a 6x clock multiplier that works with the onboard 10 MHz oscillator. This high-speed operation makes the P87C51RB2BA suitable for applications that require quick data processing and real-time responses.

One of the standout features of the P87C51RB2BA is its 16KB of on-chip Flash memory. This non-volatile memory is ideal for storing the application code, which can be updated in-system through the Serial Programming Interface (SPI). Additionally, the device offers 256 bytes of RAM, which can be used for temporary data storage during operation.

With 32 programmable I/O lines, the P87C51RB2BA provides ample connectivity options for interfacing with sensors, actuators, and other peripherals. It also includes three 16-bit timers/counters, a full-duplex enhanced UART for serial communication, and an on-chip watchdog timer to ensure reliable operation. The microcontroller supports a wide voltage range of 2.7V to 5.5V, making it adaptable to various power supply scenarios.

Security features are also embedded within the P87C51RB2BA, including 128 bytes of on-chip XRAM for secure data storage and a Programmable Counter Array (PCA) for specialized timing and I/O control. The chip also supports Power-down and Idle modes, which help in reducing power consumption when the microcontroller is not in active use.

The NXP P87C51RB2BA is packaged in a 44-pin PLCC (Plastic Leaded Chip Carrier) which is suitable for surface-mount technology (SMT), providing a compact footprint for space-constrained applications. With its combination of speed, memory, connectivity, and power efficiency, the P87C51RB2BA is an ideal choice for designers looking for a reliable and capable microcontroller for their next project.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess