EN
  • EN
  • DE

P87C51MB2BA/02,529

Part No P87C51MB2BA/02,529
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit Microcontrollers - MCU 80C51 64K/2048 OTP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Core 80C51
Program Memory Size 64 kB
Data RAM Size 2 kB
Package / Case PLCC-44
Maximum Clock Frequency 24 MHz
ADC Resolution No ADC
Number of I/Os 34 I/O
Supply Voltage - Min 2.7 V
Supply Voltage - Max 5.5 V
Mounting Style SMD/SMT
Data Bus Width 8 bit
Minimum Operating Temperature 0 C
Maximum Operating Temperature + 70 C
Series 87C
Packaging Tube
Height 3.69 mm
Length 16.66 mm
Product MCUs
Program Memory Type EPROM
Width 16.66 mm
Brand NXP Semiconductors
Interface Type SPI, UART
Moisture Sensitive Yes
Number of Timers/Counters 3 Timer
Processor Series P87C5x
Product Type 8-bit Microcontrollers - MCU
Standard Pack Qty 156
Subcategory Microcontrollers - MCU
Ultra Librarian 3D Model Ultra Librarian P87C51MB2BA/02,529 CAD Model

Description

NXP P87C51MB2BA/02,529 Microcontroller

The NXP P87C51MB2BA/02,529 is a powerful and versatile microcontroller that serves as an integral component in a wide range of embedded systems. This microcontroller is based on the high-performance 80C51 architecture and is designed to deliver exceptional computing capabilities while maintaining low power consumption.

Key Features:

  • Core Processor: The core of this microcontroller is an 80C51 CPU which is well-known for its robust instruction set and efficiency in handling complex tasks.
  • Memory: It comes with an onboard read-only memory (ROM) of 64KB, which allows for the storage of large application code, and 2048 bytes of RAM for dynamic data processing.
  • High-Speed Operation: The P87C51MB2BA/02,529 operates at a frequency of up to 30 MHz, providing high-speed processing capabilities that are essential for time-sensitive applications.
  • Digital Peripherals: This microcontroller includes a variety of digital peripherals such as I/O ports, timers/counters, and serial communication interfaces that facilitate the development of complex digital systems.
  • Power Management: It is designed with power-saving modes such as Idle and Power-down modes, which significantly reduce power consumption during periods of inactivity.
  • Temperature Range: The device is capable of operating within an industrial temperature range, making it suitable for harsh environments.

Applications:

The versatility of the P87C51MB2BA/02,529 microcontroller makes it ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Telecommunication systems
  • Consumer electronics

In conclusion, the NXP P87C51MB2BA/02,529 microcontroller is a robust and reliable solution for designers looking to integrate a high-performance 80C51-based microcontroller into their embedded systems. Its combination of memory capacity, processing speed, and power efficiency makes it a top choice for a multitude of applications across various industries.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.1667 $54.1667
3+ $44.4445 $133.3335
4+ $43.0556 $172.2224
5+ $41.6667 $208.3335
7+ $40.2778 $281.9446
9+ $36.1111 $324.9999
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 722 pieces
Order Increment : 156 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess