EN
  • EN
  • DE

P87C51FB-4N

Part No P87C51FB-4N
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 80C51 CISC 16KB EPROM 3.3V/5V 40-Pin PDIP / IC MCU 8BIT 16KB OTP 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-DIP
Win Source Part Number 061072-P87C51FB-4N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 87C51
Introduction Date June 04, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87C51FB-4N CAD Model

Description

The NXP P87C51FB-4N is a powerful microcontroller that offers a robust blend of performance, efficiency, and versatility, making it an ideal choice for a wide range of embedded applications. This member of the 80C51 microcontroller family is designed to operate at high speeds with low power consumption, providing a reliable platform for industrial control systems, consumer electronics, automotive applications, and more.

Key Features

  • High-Performance 80C51 Core: At the heart of the P87C51FB-4N is an 80C51 microcontroller core that can execute instructions at up to four times the speed of standard 80C51 devices.
  • Memory Capacity: This microcontroller comes with 64KB of on-chip Flash program memory, which is both readable and writable during operation. Additionally, it includes 1024 bytes of data RAM for efficient data processing.
  • Clock Frequency: The device is capable of operating with a crystal frequency up to 40 MHz, providing rapid execution of instructions and optimal control over connected peripherals.
  • Power-Saving Modes: The P87C51FB-4N features several power reduction modes, including idle and power-down modes, which significantly reduce power consumption when the microcontroller is not in active use.
  • Peripheral Features: It boasts a range of integrated peripherals, such as four 8-bit I/O ports, three 16-bit timers/counters, a serial communication controller, and an on-chip watchdog timer.
  • Interrupt System: The device supports a versatile and prioritized interrupt system with four priority levels, ensuring responsive and reliable performance for real-time applications.

Applications

The P87C51FB-4N is engineered for applications that demand high-speed processing and low power consumption. It is commonly used in:

  • Industrial control systems
  • Consumer electronics
  • Automotive electronics
  • Communication devices
  • Home automation systems

Quality and Reliability

NXP is known for its commitment to quality, and the P87C51FB-4N is no exception. It is built to meet the high standards of reliability and performance that are expected in professional-grade electronics. With its robust feature set and proven 80C51 core, the P87C51FB-4N is a microcontroller that designers and engineers can trust for their critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess