EN
  • EN
  • DE

P87C51FB-4A,512

Part No P87C51FB-4A,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 44PLCC / MCU 8-bit 80C51 CISC 16KB EPROM 3.3V/5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 87C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR, PWM
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791272-P87C51FB-4A,512
Popularity Medium
Supply and Demand Status Limited
Family Name 87C51
Introduction Date June 04, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87C51FB-4A,512 CAD Model

Description

Product Overview: NXP P87C51FB-4A,512 Microcontroller

The NXP P87C51FB-4A,512 is a powerful microcontroller that belongs to the 80C51 microcontroller family, with a rich feature set designed for a wide range of applications. This 8-bit microcontroller combines the versatility of the 80C51 core with 16KB of on-chip Flash memory, providing a reliable and flexible solution for embedded systems.

Key Features

  • High-Performance 80C51 Core: The P87C51FB-4A,512 operates with the high-speed 80C51 microcontroller core, capable of executing instructions at up to 6 times the speed of the standard 12MHz 80C51.
  • On-Chip Flash Memory: It comes with 16KB of on-chip Flash memory, allowing for in-system programmability and data storage, which is essential for modern embedded applications.
  • RAM: This device features 256 bytes of on-chip RAM, which can be used for variable storage and stack operations.
  • Four 8-bit I/O Ports: It provides four full 8-bit ports with high-drive capabilities, making it suitable for driving LEDs, relays, and other peripherals directly.
  • Three 16-bit Timer/Counters: The inclusion of three versatile timer/counters expands the possibilities for time-related operations like event counting, pulse generation, and time measurement.
  • Full-Duplex Enhanced UART: It offers serial communication capabilities with an enhanced UART that supports automatic address recognition and framing error detection.
  • Interrupt System: The microcontroller features a robust interrupt system with two priority levels, ensuring responsive and reliable performance for real-time tasks.
  • Power Control Modes: Multiple power control modes, including Idle and Power-Down modes, help to optimize power consumption for battery-operated applications.
  • Oscillator Characteristics: The P87C51FB-4A,512 can operate with a crystal frequency up to 40MHz, providing flexibility in system design.

Applications

The versatility and high performance of the NXP P87C51FB-4A,512 make it an excellent choice for a variety of applications, including industrial control systems, consumer electronics, automotive, and more. Its robust on-chip features enable designers to create sophisticated systems with minimal external components, reducing overall system cost and complexity.

Conclusion

The NXP P87C51FB-4A,512 microcontroller is a highly integrated and efficient solution for a multitude of embedded applications. With its advanced instruction set, ample memory, and a comprehensive suite of peripherals, this microcontroller is designed to meet the demands of both complex and straightforward embedded tasks.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess