EN
  • EN
  • DE

P83C552EBA/138512

Part No P83C552EBA/138512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-BIT MCU FAMILY / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number P83C552
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1001936-P83C552EBA/138512
Ultra Librarian 3D Model Ultra Librarian P83C552EBA/138512 CAD Model

Description

Introducing the NXP P83C552EBA/138512 Microcontroller

The NXP P83C552EBA/138512 is a robust 8-bit microcontroller designed to cater to a wide range of applications requiring high performance and reliability. This powerful microcontroller is based on an 80C51 core and comes with enhanced features that make it an ideal choice for industrial control systems, automotive applications, and complex embedded systems.

Key Features of P83C552EBA/138512

  • Advanced 80C51 Core: At the heart of the P83C552EBA/138512 is an advanced version of the 80C51 microcontroller core, which provides high efficiency and compatibility with a broad range of existing 80C51-based applications.
  • On-chip Memory: The device includes a generous 8KB of ROM/EPROM and 256 bytes of RAM, ensuring ample space for application code and data storage without the need for external memory components.
  • Multiple I/O Ports: With four 8-bit I/O ports and an additional 4-input port, this microcontroller offers extensive interfacing capabilities, allowing it to easily manage various peripherals and sensors.
  • Integrated Peripherals: The P83C552EBA/138512 features a range of built-in peripherals, including two standard 16-bit timers, a watchdog timer for system reliability, and a serial communication controller supporting various protocols for flexible data exchange.
  • Wide Operating Voltage: It operates across a wide voltage range, accommodating various power supply specifications and ensuring compatibility with both industrial and automotive voltage levels.
  • PWM and ADC Support: The inclusion of Pulse Width Modulation (PWM) and an Analog-to-Digital Converter (ADC) expands the microcontroller's capabilities to handle complex tasks such as motor control and sensor data processing.

Applications and Usability

The versatility of the P83C552EBA/138512 makes it suitable for a diverse array of applications. Its robust I/O options and integrated peripherals are particularly beneficial for automation systems, where precision and reliability are paramount. Automotive engineers will appreciate the microcontroller's ability to withstand harsh environments and manage multiple tasks simultaneously. In the realm of embedded systems, the P83C552EBA/138512 excels in delivering the required computational power and connectivity to drive innovative solutions.

Whether you're developing sophisticated industrial machinery or cutting-edge consumer electronics, the NXP P83C552EBA/138512 microcontroller offers the performance, flexibility, and reliability needed to bring your projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess