EN
  • EN
  • DE

P83C51FB-5B/CV3794

Part No P83C51FB-5B/CV3794
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343412-P83C51FB-5B/CV3794
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P83C51FB-5B/CV3794 CAD Model

Description

Product Overview: NXP P83C51FB-5B/CV3794 Microcontroller

The NXP P83C51FB-5B/CV3794 is a robust 8-bit microcontroller that combines the versatility of the 80C51 architecture with enhanced features and high performance. This microcontroller is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, offering a reliable and flexible solution for embedded systems.

Key Features

  • High-Performance 80C51 Core: The P83C51FB-5B/CV3794 is built around the industry-standard 80C51 microcontroller core, which is known for its efficiency and ease of use.
  • Clock Speed: With a clock speed of up to 40 MHz, this microcontroller provides the computational power necessary for complex tasks and time-critical operations.
  • Memory: It is equipped with 64 KB of on-chip ROM/EPROM for program storage, as well as 1,024 bytes of RAM for data processing.
  • Multiple I/O Ports: The device features four 8-bit I/O ports, providing ample connectivity options for peripheral devices.
  • Serial Communication: Onboard serial communication capabilities include a full-duplex UART for easy data exchange with other devices.
  • Timer/Counters: Three 16-bit timer/counters are included, which are ideal for timing operations and event counting.
  • Interrupts: The P83C51FB-5B/CV3794 supports a total of nine interrupt sources with four priority levels, ensuring responsive and reliable system behavior.
  • Power Management: Power-saving modes such as Idle and Power-down modes help to reduce energy consumption and extend the life of battery-powered devices.

Applications

The P83C51FB-5B/CV3794 is suited for a variety of applications that require a dependable and programmable microcontroller. Its features make it ideal for:

  • Industrial control systems
  • Automation and process control
  • Consumer electronics
  • Automotive systems
  • Communication systems
  • Embedded systems

With its combination of performance, memory, and connectivity options, the NXP P83C51FB-5B/CV3794 microcontroller is a powerful choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess