EN
  • EN
  • DE

P80CL781HFH

Part No P80CL781HFH
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT 12 MHz MICROCONTROLLER PQFP44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013274-P80CL781HFH
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P80CL781HFH CAD Model

Description

The NXP P80CL781HFH is a sophisticated, high-performance microcontroller designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the NXP P80 series, renowned for its robust performance, versatility, and reliability in a wide range of applications.

Key Features

  • Advanced Core: At the heart of the P80CL781HFH lies an advanced processor core that delivers exceptional computational speed and efficiency, making it ideal for time-critical tasks and complex algorithms.
  • Memory Capabilities: Equipped with ample memory, the device includes both flash and RAM, which are essential for applications requiring quick data processing and storage.
  • Connectivity Options: With a variety of connectivity options, this microcontroller supports several communication protocols, ensuring seamless integration into existing systems and easy communication with other devices.
  • Low Power Consumption: The P80CL781HFH is designed with power efficiency in mind, making it suitable for battery-operated devices or applications where power consumption is a critical factor.
  • Robust Security Features: Security is a top priority in today's connected world, and the P80CL781HFH includes advanced security features to protect against unauthorized access and ensure data integrity.

Applications

The versatile nature of the NXP P80CL781HFH allows it to be used across various industries, including automotive, industrial control, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set makes it particularly well-suited for applications such as advanced sensor systems, smart home devices, and sophisticated control units in automotive environments.

Technical Specifications

Parameter Specification
CPU Core Advanced Processor Core
Memory Flash and RAM
Connectivity Multiple Communication Protocols
Power Efficiency Low Power Consumption
Security Advanced Security Features

In conclusion, the NXP P80CL781HFH is a powerful microcontroller that offers a balanced combination of performance, efficiency, and security. Whether it's for automotive, industrial, or consumer electronics, the P80CL781HFH is engineered to meet the challenges of today's sophisticated electronic environments.

You May Also Be Interested in

Panjit
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
TURCK
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess