EN
  • EN
  • DE
  • IT

P80C32UFAA,518

Part No P80C32UFAA,518
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer NXP
Series 80C
Package Reel - TR
Part Status Obsolete
Number of I/O 32
Family Name P80C32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846553-P80C32UFAA,518
Ultra Librarian 3D Model Ultra Librarian P80C32UFAA,518 CAD Model

Description

NXP P80C32UFAA,518 Microcontroller

The NXP P80C32UFAA,518 is a highly integrated 8-bit microcontroller that belongs to the P80C32 family, known for its robustness, reliability, and versatility. This microcontroller is designed to deliver high performance and low power consumption in a wide range of embedded applications.

At the heart of the P80C32UFAA,518 lies a powerful 80C51 CPU core that operates at a maximum frequency of 16 MHz. This core is supported by 128 bytes of RAM and a variety of digital functions that make it a suitable choice for automation, control systems, and other sophisticated applications.

The device comes in a 40-pin DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint while offering ample I/O options for interfacing with external devices. It includes 32 I/O lines, three 16-bit timers/counters, a full duplex serial channel, and on-chip oscillator and clock circuitry.

One of the notable features of the P80C32UFAA,518 is its multiple power-saving modes, which include Idle and Power-down modes. These modes allow the microcontroller to conserve power when it's not performing critical tasks, making it an excellent choice for battery-operated and power-sensitive designs.

Furthermore, the P80C32UFAA,518 supports a wide range of external memory, allowing developers to expand the memory space as required by their applications. The microcontroller also provides a multitude of interrupt sources with two priority levels, ensuring responsive and efficient handling of real-time events.

Other features include a programmable counter array, an on-chip watchdog timer for system reliability, and a versatile set of peripheral features that simplify system design and reduce the need for additional components. Its robust instruction set and compatibility with the MCS-51 family make it a familiar and easy-to-use microcontroller for those who have worked with 8051-based systems.

Overall, the NXP P80C32UFAA,518 microcontroller is a proven, cost-effective solution for a multitude of embedded control applications, offering the perfect balance between performance and power consumption, along with a rich feature set that allows designers to realize their projects with efficiency and ease.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.6429 $99.6429
2+ $96.4286 $192.8572
3+ $93.2143 $279.6429
4+ $83.5714 $334.2856
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess