EN
  • EN
  • DE

P4080COME-DS-PB

Part No P4080COME-DS-PB
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description P4080 EVAL BRD / P4080 QorIQ® e500 MPU Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series QorIQ®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor e500
Utilized IC / Part P4080
Mounting Type Fixed
Contents Board(s)
Base Product Number P4080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8473.30.1180
Win Source Part Number 1346563-P4080COME-DS-PB
Ultra Librarian 3D Model Ultra Librarian P4080COME-DS-PB CAD Model

Description

The NXP P4080 Communications Processor is a high-performance, power-efficient, and versatile platform designed to meet the rigorous demands of networking and telecommunications applications. Engineered by NXP, a leader in embedded processing solutions, the P4080COME-DS-PB is part of the QorIQ P series that targets a wide range of applications, including enterprise and data center networking, telecom infrastructure, military and aerospace, and industrial automation.

Key Features

  • Multi-Core Performance: The P4080 features eight high-efficiency Power Architecture® e500mc cores, each capable of running up to 1.5 GHz. This multicore design allows for exceptional computation and throughput for complex networking tasks.
  • Advanced Data Path Acceleration: With integrated Data Path Acceleration Architecture (DPAA), the processor delivers enhanced packet handling, quality of service, and security without burdening the core CPU, ensuring optimal performance for data plane processing.
  • High-Speed Connectivity: The device includes an array of high-speed interfaces such as Serial RapidIO®, PCI Express®, SGMII, and 10 GbE, providing extensive connectivity options for various system architectures.
  • Integrated Security: The P4080 comes with a suite of security features, including secure boot, encryption, and tamper detection, making it suitable for applications where data integrity and protection are paramount.

Development Support

The P4080COME-DS-PB is supported by NXP's comprehensive suite of development tools, software, and documentation, simplifying the design process and reducing time-to-market. Developers can leverage NXP's CodeWarrior Development Suite and industry-standard APIs to accelerate application development.

Applications

This processor is especially well-suited for complex networking systems that require high levels of parallel processing and connectivity. Its robust feature set makes it ideal for applications such as:

  • Wireless and wireline infrastructure
  • Enterprise network equipment
  • Network security appliances
  • Military communication systems
  • Industrial control and automation

In summary, the NXP P4080 Communications Processor is a comprehensive solution that combines performance, efficiency, and security, making it an excellent choice for a myriad of high-demand networking and processing environments.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess