EN
  • EN
  • DE

P4040NSN7MMC

Part No P4040NSN7MMC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.5GHZ 1295FCBGA  /  PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ P4
Package Tray
Product Status Obsolete
Core Processor PowerPC e500mc
Number of Cores/Bus Width 4 Core, 32-Bit
Speed 1.5GHz
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 1Gbps (8), 10Gbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Package / Case 1295-BBGA, FCBGA
Supplier Device Package 1295-FCPBGA (37.5x37.5)
Additional Interfaces DUART, I2C, MMC/SD, RapidIO, SPI
Base Product Number P4040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Names 935324697557
Standard Package 21
Win Source Part Number 1187546-P4040NSN7MMC
Ultra Librarian 3D Model Ultra Librarian P4040NSN7MMC CAD Model

Description

Introducing the P4040NSN7MMC from NXP

The P4040NSN7MMC is a cutting-edge multicore processor designed by NXP Semiconductors, a leader in the field of high-performance networking solutions. This powerful component is part of the QorIQ P4 series, which is renowned for delivering exceptional performance and efficiency in a wide range of networking and telecommunications applications.

Key Features

  • Advanced Multicore Architecture: At the heart of the P4040NSN7MMC lies an advanced 64-bit Power Architecture® with four dual-threaded e500mc cores running at speeds up to 1.5 GHz. This enables the processor to handle intensive workloads with ease, making it ideal for high-demand environments.
  • Integrated Accelerators: To boost performance, the processor includes integrated accelerators for packet parsing, classification, and quality of service, ensuring fast and efficient data handling.
  • High-Speed Connectivity: With support for multiple high-speed interfaces, including PCIe Gen 2, SATA 2.0, USB 2.0, and Gigabit Ethernet, the P4040NSN7MMC offers versatile connectivity options for a variety of network configurations.
  • Enhanced Security: Security is a top priority in network processing, and the P4040NSN7MMC addresses this with advanced security features, such as secure boot, encryption, and a trust architecture that safeguards sensitive data.

Applications

The P4040NSN7MMC processor is designed for scalability and is suitable for a range of applications, including:

  • Enterprise and service provider routers and switches
  • Unified threat management (UTM) appliances
  • Application delivery controllers (ADCs)
  • Network attached storage (NAS) and storage area network (SAN) systems
  • Wireless infrastructure and cellular base station equipment

Energy Efficiency

NXP's focus on energy efficiency is evident in the P4040NSN7MMC's design, which features advanced power management techniques. These techniques allow for dynamic power savings and reduced thermal footprints, aligning with the growing demand for green technology in networking hardware.

Overall, the P4040NSN7MMC from NXP is a robust and versatile processor that offers a blend of performance, connectivity, and security, making it an excellent choice for the next generation of network and telecommunications equipment.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess