EN
  • EN
  • DE

P1022COME-DS-PB

Part No P1022COME-DS-PB
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description P1022 EVAL BRD / P1022 QorIQ® e500 MPU Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series QorIQ®
Package Box
Board Type Evaluation Platform
Type MPU
Core Processor e500
Utilized IC / Part P1022
Mounting Type Fixed
Contents Board(s)
Base Product Number P1022
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8471.50.0150
Win Source Part Number 1346283-P1022COME-DS-PB
Ultra Librarian 3D Model Ultra Librarian P1022COME-DS-PB CAD Model

Description

Product Overview: P1022COME-DS-PB by NXP

The P1022COME-DS-PB is a sophisticated, high-performance computing module designed by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is part of the QorIQ P series, which is renowned for its advanced multi-core platforms that provide exceptional performance per watt for a wide variety of applications.

Key Features

  • Integrated Processor: At the heart of the P1022COME-DS-PB lies the QorIQ P1022 dual-core processor. This processor is built on Power Architecture technology and operates at speeds that deliver optimal performance for embedded computing tasks.
  • Energy Efficiency: The module is engineered to be power-efficient, making it an ideal choice for applications where energy consumption is a critical factor. Its energy-efficient design does not compromise on processing power, ensuring users get the best of both worlds.
  • Connectivity: With a range of connectivity options, including Gigabit Ethernet, USB, and PCI Express interfaces, the P1022COME-DS-PB offers flexible and fast data transfer capabilities, making it suitable for network-intensive applications.
  • Memory Support: The module supports DDR3 memory, which provides high-speed data access and improved system performance. This ensures smooth operation even in memory-intensive applications.
  • Compact Form Factor: Designed with a compact form factor, the P1022COME-DS-PB is easily integrated into a variety of systems, including those with space constraints.

Applications

The versatility of the P1022COME-DS-PB allows it to be used across various sectors, including but not limited to, networking, industrial control, aerospace, and defense. Its robust design and powerful processing capabilities make it particularly well-suited for applications that require reliable, around-the-clock operation.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the P1022COME-DS-PB module. The product is built to meet the high standards expected in professional and industrial environments, ensuring longevity and consistent performance under various conditions.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess