EN
  • EN
  • DE

P1021-MDS-PB

Part No P1021-MDS-PB
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description P1021 EVAL BRD / P1021 QorIQ® e500 MPU Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series QorIQ®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor e500
Utilized IC / Part P1021
Mounting Type Fixed
Contents Board(s)
Base Product Number P1021
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8471.50.0150
Win Source Part Number 1346266-P1021-MDS-PB
Ultra Librarian 3D Model Ultra Librarian P1021-MDS-PB CAD Model

Description

The NXP P1021-MDS-PB is a sophisticated, high-performance microprocessor designed to cater to the demanding requirements of embedded applications. This product is part of NXP's PowerQUICC series, which is renowned for its integrated communications processors that combine high-speed processing with low power consumption.

Key Features

  • Integrated Multicore Processor: The P1021-MDS-PB features a dual-core architecture, enabling simultaneous processing of multiple tasks, which is crucial for systems requiring efficient multitasking capabilities.
  • Power Architecture Technology: Built on Power Architecture technology, this processor delivers exceptional performance and scalability, making it suitable for a wide range of applications, from networking to industrial control.
  • High-Performance Data Path: With an optimized data path and high-speed interfaces, the P1021-MDS-PB ensures rapid data throughput, reducing bottlenecks and improving system responsiveness.
  • Connectivity Options: The processor comes equipped with a variety of connectivity options including Gigabit Ethernet, USB, and PCI Express, allowing for flexible integration into different system designs.
  • Energy Efficiency: NXP's focus on energy efficiency is evident in the P1021-MDS-PB, which operates at a low power range while maintaining high performance, ideal for energy-sensitive applications.
  • Security Features: The processor includes advanced security features to protect against unauthorized access and ensure data integrity, making it a reliable choice for applications that handle sensitive information.

Applications

The P1021-MDS-PB is versatile and can be employed in various sectors including networking (routers, switches), industrial (control systems, automation), and consumer electronics (gaming consoles, smart appliances). Its robust processing capabilities and connectivity make it a prime candidate for developing complex embedded systems.

Support and Resources

NXP provides extensive support for the P1021-MDS-PB, including technical documentation, development tools, and software resources to assist developers in harnessing the full potential of the processor for their specific applications.

You May Also Be Interested in

Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess