EN
  • EN
  • DE

P1012NXN2DFB

Part No P1012NXN2DFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 800MHZ 689TEBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Manufacturer NXP
Series QorIQ P1
Package Tray
Core Processor PowerPC e500v2
Speed 800MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 689-BBGA Exposed Pad
Case / Package 689-TEPBGA II (31x31)
Family Name P1012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Part Number 568-14312, 935317304557, P1012NXN2DFB-ND
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929772-P1012NXN2DFB
Ultra Librarian 3D Model Ultra Librarian P1012NXN2DFB CAD Model

Description

The NXP P1012NXN2DFB is a high-performance, power-efficient processor designed to meet the demanding needs of networking, industrial, and general embedded applications. This product is part of NXP's QorIQ P1 series, which is renowned for its integration of advanced processing capabilities with exceptional energy efficiency.

Key Features

  • Core: The P1012 features a single e500 core, built on Power Architecture technology, running at speeds up to 800 MHz, which provides a balanced ratio between processing power and power consumption.
  • Connectivity: It includes a rich set of interfaces such as dual Gigabit Ethernet controllers, USB 2.0, SATA 2.0, and PCI Express, making it highly versatile for a variety of applications.
  • Memory Support: The processor supports DDR2 and DDR3 memory with Error Correction Code (ECC) capabilities, which enhances the reliability of applications by correcting data corruption on the fly.
  • Security: Integrated security engine ensures fast, secure offloading of encryption, decryption, and hashing functions, which is crucial for network security appliances and other applications requiring secure data transactions.
  • Power Efficiency: Designed with NXP's advanced power management techniques, the P1012NXN2DFB ensures optimal power consumption without compromising performance, suitable for energy-sensitive applications.

Applications

The versatility of the P1012NXN2DFB allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and firewalls
  • Industrial control systems
  • Energy management systems
  • Embedded computing and storage

Technical Specifications

Specification Details
CPU Core e500 Power Architecture
Frequency Up to 800 MHz
Memory Type DDR2, DDR3 with ECC
Networking Interfaces Dual Gigabit Ethernet
Peripheral Interfaces USB 2.0, SATA 2.0, PCI Express
Security Integrated security engine
Power Management Advanced techniques for energy efficiency

With its robust feature set and energy-efficient design, the NXP P1012NXN2DFB processor is a top choice for developers looking to create reliable and high-performance embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess