EN
  • EN
  • DE

NZX7V5B

Part No NZX7V5B
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 500MW ALF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging AMMO PACKAGE
Status Active
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±2%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 1μA @ 5V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -55°C to 175°C
Mounting Through Hole
Case / Package ALF2
Win Source Part Number 041989-NZX7V5B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NZX7V5B CAD Model

Description

The NXP NZX7V5B is a highly reliable, surface-mount Zener diode designed for providing a regulated voltage across a wide range of applications. This Zener diode is an essential component for circuits requiring voltage regulation and protection, making it an ideal choice for designers looking for a compact, efficient, and robust voltage regulation solution.

Key Features

  • Voltage Regulation: The NZX7V5B offers a nominal Zener voltage of 7.5V, which is ideal for stabilizing voltage in various electronic circuits.
  • Power Dissipation: With a total power dissipation of 500mW, this diode can handle a moderate amount of power, ensuring stability in different operating conditions.
  • Surface-Mount Package: Encased in a small SOD123 package, it is designed for automated assembly processes and is suitable for high-density circuit boards.
  • High Reliability: NXP's commitment to quality means this Zener diode is built to last, with a high level of reliability that engineers can trust.
  • Wide Operating Temperature Range: The NZX7V5B can operate effectively across a temperature range of -55°C to +150°C, making it versatile for use in various environmental conditions.

Applications

The versatility of the NXP NZX7V5B Zener diode allows it to be used in a multitude of applications. Common uses include voltage regulation in consumer electronics, power supply circuits, and protection for sensitive components from overvoltage conditions. It is also suitable for use in industrial electronics where consistent performance and durability are required.

Quality and Support

NXP Semiconductors is known for its high-quality products and the NZX7V5B is no exception. Customers can expect comprehensive technical support and documentation, ensuring that integrating this Zener diode into their designs is as seamless as possible. For engineers and designers looking for a reliable voltage regulation solution, the NXP NZX7V5B Zener diode is an excellent choice that combines performance with durability.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess