The NXP NZX2V4B is a high-performance, precision Zener diode designed for a wide range of applications. This semiconductor device, which is a part of NXP's extensive diode portfolio, offers excellent stability and reliability in voltage regulation tasks. It is particularly suited for use in voltage reference and surge protection circuits, where precise voltage control is essential.
Key Features
- Nominal Zener Voltage: The NZX2V4B has a nominal Zener voltage of 2.4V, making it ideal for low-voltage applications.
- Power Dissipation: With its capability to dissipate up to 500mW of power, it can withstand moderate levels of power without compromising performance.
- Tolerance: The Zener voltage tolerance is specified for each device, providing designers with the precision needed for their circuits.
- Package: Encased in a small, surface-mount SOD123 package, the NZX2V4B is suitable for compact designs and automated assembly processes.
- Operating Temperature Range: It operates effectively over a wide temperature range, ensuring stability across various environmental conditions.
Applications
The versatility of the NXP NZX2V4B allows it to be used in multiple applications. These include:
- Power supply regulation
- Voltage reference in analog circuits
- Surge protection in sensitive electronics
- Consumer electronics stabilization
- Telecommunication devices
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality, and the NZX2V4B is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial and consumer applications. With its robust construction and dependable performance, the NZX2V4B is an excellent choice for designers looking for a Zener diode that they can trust to perform consistently over time.