EN
  • EN
  • DE

NZX24B

Part No NZX24B
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 500MW ALF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging AMMO PACKAGE
Status Active
Voltage - Zener (Nom) (Vz) 24V
Tolerance ±2%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 70 Ohm
Current - Reverse Leakage @ Vr 50nA @ 16.8V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -55°C to 175°C
Mounting Through Hole
Case / Package ALF2
Win Source Part Number 209399-NZX24B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NZX24B CAD Model

Description

Introducing the Innovative NZX24B from NXP

The NZX24B is one of the latest offerings from NXP Semiconductors, a leader in the electronics industry known for their cutting-edge technology and reliable products. This component is a testament to NXP's commitment to providing high-performance solutions for a wide range of electronic applications.

Key Features

  • High Precision: The NZX24B is engineered for accuracy, delivering precise measurements and stable performance across various conditions.
  • Robust Design: With its durable construction, the NZX24B is built to withstand harsh environments, ensuring longevity and reliability.
  • Energy Efficiency: NXP's focus on sustainability is evident in the NZX24B's low power consumption, making it an eco-friendly choice for energy-conscious consumers.
  • Compact Size: The miniature footprint of the NZX24B allows for seamless integration into space-constrained applications without sacrificing functionality.

Applications

The versatility of the NZX24B makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

Technical Specifications

The NZX24B is equipped with a range of technical features that ensure it meets the stringent requirements of modern electronic devices:

  • Voltage range: Specify the operating voltage range
  • Temperature range: Specify the operating temperature range
  • Package: Detail the packaging type and dimensions
  • Compliance: List any industry standards or certifications the product adheres to

Why Choose the NZX24B?

When it comes to selecting a semiconductor component, the NZX24B stands out for its exceptional performance and NXP's reputation for quality. Whether you're developing next-generation vehicles, advanced industrial machinery, or state-of-the-art consumer gadgets, the NZX24B is designed to meet your needs with unmatched precision and reliability.

Explore the possibilities with the NZX24B and see how NXP is driving innovation in the semiconductor industry.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1061 $50.3975
1,150+ $0.0871 $100.1650
1,780+ $0.0844 $150.2320
2,450+ $0.0817 $200.1650
3,170+ $0.0789 $250.1130
4,240+ $0.0708 $300.1920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess