EN
  • EN
  • DE

NX5P2553GU6Z

Part No NX5P2553GU6Z
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6HXSON / Power Switch/Driver 1:1 N-Channel 1.5A 6-HXSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 115mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 6-HXSON (2x2)
Package / Case 6-XDFN Exposed Pad
Base Product Number NX5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935302683471
Standard Package 4,000
Win Source Part Number 1083031-NX5P2553GU6Z
Ultra Librarian 3D Model Ultra Librarian NX5P2553GU6Z CAD Model

Description

NXP NX5P2553GU6Z USB Power Switch

The NXP NX5P2553GU6Z is a precision USB power switch designed to cater to the needs of both portable and non-portable applications. This high-quality component is engineered by NXP Semiconductors, a leader in the field of advanced secure connectivity solutions.

The NX5P2553GU6Z is a current-limited power switch optimized for USB VBUS power distribution systems. It is compliant with USB 2.0 and USB 3.0 power switch requirements, making it a versatile choice for a wide range of USB applications. With its built-in fixed current-limiting and short-circuit protection, this power switch ensures the safety and reliability of connected devices.

Featuring an input voltage range of 4.5 V to 5.5 V, the NX5P2553GU6Z is capable of operating with a continuous current of up to 2.1 A, which is ideal for handling high-power USB peripherals. The device is also equipped with an over-temperature protection circuit, which prevents overheating and potential damage to the system.

The NX5P2553GU6Z comes in an ultra-small leadless package, measuring just 1.8 mm x 1.4 mm with a 0.5 mm pitch. This compact form factor allows for space-saving designs, which is particularly beneficial in portable electronics where board space is at a premium.

Additional features of the NX5P2553GU6Z include an active-high enable input, an over-voltage lockout (OVLO) for input voltage protection, and a flag output that indicates fault conditions. These features provide designers with the flexibility and control needed to create robust, efficient USB power management systems.

In summary, the NXP NX5P2553GU6Z USB power switch is a high-performance, feature-rich solution that provides secure and efficient power distribution in USB applications. Its advanced protection features and compact size make it an excellent choice for designers looking to enhance the safety and functionality of their USB-powered devices.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 381 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess