EN
  • EN
  • DE

NX3L1T3157GM,115

Part No NX3L1T3157GM,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 500 mOhm
Channel-to-Channel Matching (ΔRon) 20 mOhm
Single Supply Voltage (V+) 1.4 V to 4.3 V
Max Switch Time (Ton,Toff) 40ns, 20ns
-3db Bandwidth 60MHz
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 35pF
Max Leakage Current (IS off) 10nA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 103110-NX3L1T3157GM,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX3L1T3157GM,115 CAD Model

Description

Product Overview: NX3L1T3157GM,115

The NX3L1T3157GM,115 is a high-performance, low-voltage single-pole double-throw (SPDT) analog switch from NXP Semiconductors. This versatile component is designed to deliver precision and efficiency for a wide range of applications, including mobile phones, PDAs, portable media players, and other battery-powered devices.

Utilizing advanced silicon technology, the NX3L1T3157GM,115 offers a compact and power-efficient solution for signal switching and multiplexing. With a wide operating voltage range of 1.4V to 4.3V, this analog switch is highly adaptable to different system requirements, making it a suitable choice for designers looking to maintain signal integrity in both 1.8V and 3.3V systems.

The switch features a low on-resistance of typically 0.5 ohms at 2.7V, which minimizes signal distortion and ensures a high level of performance for analog and digital signals. Additionally, the NX3L1T3157GM,115 boasts a high bandwidth that allows signals to pass with minimal propagation delay, an essential attribute for high-speed data transmission and accurate signal routing.

Designed for ease of use, the NX3L1T3157GM,115 comes in an ultra-small, leadless, halogen-free, and RoHS-compliant XSON8 package, which is ideal for space-constrained applications. The switch's break-before-make switching action prevents signal cross-talk during state changes, thereby preserving signal fidelity.

The device also features ESD protection of up to ±5.5 kV Human Body Model (HBM), which safeguards the switch against electrostatic discharges during handling and operation. This level of protection is vital for maintaining the longevity and reliability of the switch, especially in environments where ESD events are common.

The NX3L1T3157GM,115 is not just about performance; it's also designed with power conservation in mind. Its low power consumption makes it an excellent choice for battery-operated devices where energy efficiency is critical.

In summary, the NX3L1T3157GM,115 analog switch from NXP is a high-quality component that offers reliability, durability, and performance for sophisticated electronic designs. Whether you're working on portable consumer electronics or other sensitive applications, this switch is engineered to meet your signal routing needs with precision.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess