EN
  • EN
  • DE

NX3L1G53GT,115

Part No NX3L1G53GT,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 750 mOhm
Channel-to-Channel Matching (ΔRon) 20 mOhm
Single Supply Voltage (V+) 1.4 V to 4.3 V
Max Switch Time (Ton,Toff) 24ns, 8ns
-3db Bandwidth 60MHz
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 35pF
Max Leakage Current (IS off) 10nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-XSON, SOT833-1 (1.95x1)
Win Source Part Number 125310-NX3L1G53GT,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX3L1G53GT,115 CAD Model

Description

Introducing the NX3L1G53GT,115 - High-Performance Analog Switch from NXP

The NX3L1G53GT,115 is a cutting-edge single-pole double-throw (SPDT) analog switch from NXP Semiconductors, designed to deliver high performance in a wide range of applications. Crafted with precision, this switch is part of the advanced technology portfolio that NXP is renowned for, ensuring reliability and efficiency in your electronic circuits.

Constructed with NXP's high-speed Si-gate CMOS technology, the NX3L1G53GT,115 boasts a low on-resistance and a high bandwidth which makes it an ideal choice for analog signal switching. It is well-suited for a variety of applications, including signal routing in communication devices, audio and video switching, and in any circuit requiring a high-performance analog switch.

Key Features of the NX3L1G53GT,115

  • Low On-Resistance: The device offers a low on-resistance of typically 5 Ω at a 4.5 V supply voltage, which minimizes signal attenuation and ensures high signal integrity.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 1.4 V to 4.3 V, making it versatile for use in both low-voltage and standard-voltage applications.
  • High Bandwidth: The analog switch features a high bandwidth, enabling fast signal switching, which is essential for high-speed data transmission and accurate signal processing.
  • Low Power Consumption: Power efficiency is at the heart of this device, with very low quiescent power dissipation, conserving energy in portable and battery-powered applications.
  • 5 V Tolerant Control Inputs: The control inputs are 5 V tolerant, which allows for direct interfacing with TTL levels in mixed-voltage systems without the need for external components.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, safeguarding the device from the potential damages caused by static electricity.

The NX3L1G53GT,115 comes in a compact 6-pin package, which is ideal for space-constrained applications. Its small form factor does not compromise its performance or functionality, making it a top choice for designers looking for an SPDT switch that delivers both high efficiency and space savings.

With its robust design and comprehensive feature set, the NX3L1G53GT,115 from NXP is a versatile component that enhances the performance of a wide array of electronic products. Whether you're designing consumer electronics, communication systems, or complex industrial equipment, this analog switch is engineered to meet the demands of your sophisticated circuits.

For more detailed specifications and application notes, please refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9428 $51.8540
130+ $0.7736 $100.5680
205+ $0.7494 $153.6270
280+ $0.7252 $203.0560
360+ $0.7010 $252.3600
480+ $0.6285 $301.6800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,593 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess