EN
  • EN
  • DE

NE594N

Part No NE594N
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description VFD Driver 40V 200mA 18-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 252079-NE594N
Family Name NE594N
Introduction Date January 00, 1900
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NE594N CAD Model

Description

The NXP NE594N is a versatile integrated circuit designed for the management and modulation of television signals. This specialized chip is part of NXP's renowned semiconductor product line, which is widely recognized for its reliability and performance in various electronic applications.

Key Features

  • System Flexibility: The NE594N is engineered to be compatible with various television standards, making it a flexible solution for global applications.
  • High Integration: This IC integrates multiple functions that reduce the need for additional components, thereby simplifying design and saving space on the PCB.
  • Enhanced Image Quality: It includes features that enhance the quality of the output signal, resulting in better image reproduction on television screens.
  • Low Power Consumption: Designed with energy efficiency in mind, the NE594N helps in reducing the overall power consumption of the television set, which is beneficial for both the environment and the end-user's energy costs.

Applications

The NE594N is primarily used in television signal processing systems. Its robust design and signal handling capabilities make it an ideal choice for:

  • Color Televisions
  • Video Monitors
  • Video Signal Modulation/Demodulation Systems
  • Professional Broadcasting Equipment

Technical Specifications

The NE594N boasts a range of technical specifications that cater to the demanding needs of modern television signal processing:

  • Supply Voltage: Typically 12V
  • Operating Temperature Range: -20°C to +70°C
  • Package Type: DIP (Dual In-line Package)
  • Mounting Type: Through-Hole

Quality and Support

NXP is committed to delivering high-quality products. The NE594N is manufactured under strict quality control standards, ensuring reliability and performance. Additionally, NXP provides comprehensive technical support for its products, including detailed datasheets, application notes, and design resources to assist engineers in integrating the NE594N into their projects.

You May Also Be Interested in

NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess