The NE4558 is a high-performance operational amplifier from NXP Semiconductors that offers a perfect blend of features suitable for a wide array of applications. This dual operational amplifier is designed to deliver excellent sound quality and is commonly used in audio pre-amplification, signal conditioning, and filter circuits.
Key Features
- Dual Operational Amplifier: The NE4558 integrates two independent op-amp units in a single package, providing compact and efficient solutions for designs requiring multiple amplifiers.
- High Voltage Gain: With a high voltage gain, the NE4558 ensures that signals are amplified without significant loss, making it ideal for audio applications where clarity is paramount.
- Wide Power Supply Range: The device can operate from a wide range of power supplies, both single and dual, enhancing its versatility in different circuit configurations.
- Low Noise Performance: The NE4558 is engineered to have low noise characteristics, which is crucial for high-fidelity audio applications and precision instrumentation.
- Output Short-Circuit Protection: Built-in short-circuit protection safeguards the device against damage from output short circuits, enhancing its reliability and longevity.
- Internal Frequency Compensation: The device comes with internal frequency compensation which ensures stability and ease of use without external components.
Applications
The versatility of the NE4558 makes it suitable for a variety of applications, including:
- Audio pre-amplifiers and mixers
- Active filters and equalizers
- Voltage followers and buffers
- DC amplification blocks
- Signal processing circuits
Technical Specifications
The NE4558 boasts a number of technical specifications that make it a robust choice for demanding applications:
- Supply Voltage Range: ±3V to ±18V
- Large Output Voltage Swing
- Input Offset Voltage: Typically 1 mV
- Input Bias Current: Typically 30 nA
- Slew Rate: Typically 1 V/μs
- Common Mode Rejection Ratio (CMRR): Typically 100 dB
With its combination of features and performance, the NE4558 from NXP Semiconductors is a go-to choice for designers seeking a reliable and high-quality operational amplifier for their next project.