N74F843D: High-Performance Interface Logic
The N74F843D is a state-of-the-art integrated circuit from NXP Semiconductors, designed to meet the rigorous demands of high-speed interface logic applications. This device is a testament to NXP's commitment to providing innovative solutions that address the needs of modern electronic systems.
Key Features
- High-Speed Operation: The N74F843D is engineered for fast switching, capable of handling high-frequency signals with minimal delay. This makes it ideal for critical timing applications where performance is paramount.
- Low Power Consumption: Despite its high-speed capabilities, this IC maintains a low power profile, ensuring energy efficiency in your designs.
- Robust Output Drive: With its strong output drive capability, the N74F843D can drive multiple loads simultaneously without compromising signal integrity.
- Compatibility: The device is designed to be compatible with a wide range of existing logic families, making it a versatile choice for system integration.
Applications
The N74F843D is suitable for various applications, including:
- High-speed data processing
- Communication systems
- Digital signal processing
- Computer motherboards
- Server backplanes
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4.5V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package |
SOIC-20 |
| Logic Type |
Interface Logic |
For designers and engineers looking for a reliable and high-performance logic solution, the N74F843D from NXP is an excellent choice. Its combination of speed, power efficiency, and drive strength, along with its compatibility with multiple logic families, makes it a versatile component for a wide array of electronic systems.