EN
  • EN
  • DE

N74F648D

Part No N74F648D
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description F/fast Series 8-BIT Registered Transceiver Inverted Output PDSO24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222617-N74F648D
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F648D CAD Model

Description

The N74F648D, manufactured by NXP Semiconductors, is a high-performance integrated circuit designed for a wide range of digital applications. This IC is part of NXP's 74F series, known for its fast switching speeds and low power consumption, making it an ideal choice for high-speed computing and data processing tasks.

Key Features:

  • Logic Type: The N74F648D is a bidirectional transceiver featuring non-inverting 3-state bus compatible outputs. It is designed to interface with 8-bit data buses and provide bidirectional drive for bus-oriented systems.
  • High-Speed: With advanced F-series technology, this device can operate at high clock speeds, ensuring rapid data transfer and processing capabilities for time-sensitive applications.
  • Power Efficiency: Despite its high-speed operation, the N74F648D manages to maintain low power dissipation. This makes it suitable for power-sensitive designs where efficiency is paramount.
  • Package Type: The device is available in a standard SOIC package, which is ideal for space-constrained applications while providing reliable connectivity and ease of integration into various circuit designs.
  • Operating Temperature Range: NXP's N74F648D is designed to perform reliably in a broad range of environmental conditions, with an operating temperature range that ensures stability and performance in both commercial and industrial settings.

Applications:

The versatility of the N74F648D makes it suitable for a variety of applications, including:

  • Data communication systems
  • High-speed data acquisition and processing
  • Computing and data storage systems
  • Networking equipment
  • Industrial control systems

In conclusion, the N74F648D from NXP is a robust and efficient solution for designers looking to implement high-speed data transfer and processing within their digital systems. Its combination of speed, power efficiency, and versatile application range make it a valuable component for any high-performance electronic design.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NEC
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NANYA
Need more? Email Us
New Japan Radio
Lowest to $1.3063

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess