EN
  • EN
  • DE

N74F158AN,602

Part No N74F158AN,602
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SELECTOR/MUX 2IN 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 1mA, 20mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1007952-N74F158AN,602
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F158AN,602 CAD Model

Description

The N74F158AN,602 is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular chip falls under the category of multiplexers and is designed to provide exceptional speed and functionality for a wide range of digital applications.

Key Features

  • Functionality: The N74F158AN,602 is a quad 2-input multiplexer that allows digital signals to be selected and routed based on control inputs. It is capable of handling four separate input pairs, making it a versatile component for various complex digital systems.
  • Package: This IC comes in a standard 16-pin plastic DIP (Dual In-line Package), which is widely used in the industry and favored for its ease of handling and soldering onto printed circuit boards.
  • Logic Type: It uses TTL (Transistor-Transistor Logic), a common type of digital circuit known for its robustness and speed, which is particularly useful in high-speed computing and data processing environments.
  • Power Requirements: The device operates within a standard TTL voltage range, typically requiring a 5V power supply, which is convenient for integration into existing systems without the need for additional power regulation components.
  • Operating Temperature: The N74F158AN,602 is designed to function reliably over a broad temperature range, ensuring stable performance in various operating conditions.

Applications

The versatility of the N74F158AN,602 makes it suitable for a wide array of applications, including:

  • Data routing and signal gating
  • Function generation and processing
  • Computer memory systems
  • Control systems
  • Communication systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The N74F158AN,602 is manufactured with the highest level of precision and tested to ensure reliability in critical applications. Customers can trust NXP's reputation for excellence when integrating this multiplexer into their designs.

Ordering and Support

To order the N74F158AN,602 or to obtain technical support and detailed specifications, customers can visit the NXP Semiconductors website or contact an authorized distributor. NXP provides comprehensive documentation and support to facilitate the use of their products in various applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess