EN
  • EN
  • DE

N74F133N,602

Part No N74F133N,602
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 13-INP 16DIP / NAND Gate IC 1 Channel 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr NXP USA Inc.
Series 74F
Package Tube
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 13
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Supplier Device Package 16-DIP
Package / Case 16-DIP (0.300", 7.62mm)
Base Product Number N74F1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names N74F133N,568-3165-5,933876830602,954-N74F133N602
Standard Package 25
Win Source Part Number 1040161-N74F133N,602
Ultra Librarian 3D Model Ultra Librarian N74F133N,602 CAD Model

Description

The N74F133N,602 is a high-performance integrated circuit produced by NXP Semiconductors, a trusted leader in the electronics industry. This particular component is part of the 74F series, which is renowned for its fast speeds and exceptional reliability. Designed for a wide range of applications, the N74F133N,602 is a versatile addition to any electronic project or commercial product.

Key Features

  • Logic Type: The N74F133N,602 is a Quad 2-Input NAND Schmitt Trigger. This logic gate features hysteresis characteristics that make it ideal for transforming slowly changing input signals into sharply defined jitter-free output signals.
  • Package: It comes in a standard DIP-14 (Dual In-line Package) that allows for easy integration into various circuit boards.
  • Supply Voltage Range: This component operates at a typical supply voltage of 5V, which is compatible with standard TTL (Transistor-Transistor Logic) levels, ensuring easy interfacing with other TTL logic devices.
  • Operating Temperature: The device can operate effectively over a broad temperature range, making it suitable for industrial applications.
  • High-Speed Performance: The N74F133N,602 boasts a fast propagation delay, which is crucial for high-speed logic operations and timing-critical applications.

Applications

The N74F133N,602's robust design and fast performance make it an excellent choice for a wide array of applications, including:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Glitch-free clock distribution
  • Communication systems
  • Computing and data storage
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The N74F133N,602 is manufactured with precision and tested rigorously to ensure its performance and durability. Customers can trust this component to deliver consistent performance even under challenging conditions.

Environmental Compliance

In line with contemporary environmental standards, the N74F133N,602 meets various compliance regulations, ensuring that the product is not only efficient but also environmentally conscious.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess