EN
  • EN
  • DE

MSCMMX6XYDM08AA

Part No MSCMMX6XYDM08AA
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description SOC i.MX 6SoloX ARM Cortex A9/ARM Cortex M4 265-Pin BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542310000, 8542390000
Win Source Part Number 1025543-MSCMMX6XYDM08AA
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSCMMX6XYDM08AA CAD Model

Description

Product Overview: MSCMMX6XYDM08AA from NXP

The MSCMMX6XYDM08AA is a high-performance, energy-efficient processor from NXP's i.MX 6Dual/6Quad family. This product is designed to deliver a leading-edge multimedia experience with a high level of integration to support a wide range of applications, including automotive infotainment, industrial control, and consumer electronics.

At the core of the MSCMMX6XYDM08AA lies a dual ARM Cortex-A9 architecture that clocks in at a robust speed, providing the computational power necessary for handling complex tasks and multitasking. This processor is equipped with 1MB of L2 cache, improving the efficiency and speed of data processing.

One of the standout features of this product is its multimedia capabilities. It includes a multi-format HD video decoder and encoder that supports 1080p video processing. This allows for high-definition video playback and recording, which is essential for modern multimedia applications. Additionally, the processor boasts enhanced 3D graphics performance with a 3D graphics engine, making it suitable for graphically intensive applications and games.

The MSCMMX6XYDM08AA also offers a range of connectivity options, including high-speed USB 2.0, Gigabit Ethernet, and various other interfaces that allow for seamless integration with other components and peripherals. This makes the processor highly adaptable to different system configurations and capable of supporting the latest communication protocols.

With its advanced power management features, the MSCMMX6XYDM08AA is designed to be energy-efficient, ensuring that devices maintain optimal performance while minimizing power consumption. This is particularly important for battery-powered devices where longevity and sustainability are key concerns.

In summary, the MSCMMX6XYDM08AA from NXP is a versatile and powerful processor that offers a rich set of features for a variety of applications. Its strong multimedia processing capabilities, coupled with its energy efficiency and broad connectivity options, make it an excellent choice for designers looking to create sophisticated and high-performing products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess