EN
  • EN
  • DE

MSCMMX6QZCK08AB

Part No MSCMMX6QZCK08AB
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description MPU I.MX6 RISC 32-Bit 800MHz 1V/1.1V/1.2V/1.3V/1.5V/1.8V/3V 500-Pin POP-FCBGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542310000
Win Source Part Number 1017636-MSCMMX6QZCK08AB
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSCMMX6QZCK08AB CAD Model

Description

The NXP MSCMMX6QZCK08AB is a high-performance processor designed to cater to the demanding needs of modern embedded applications. As part of the i.MX 6Quad family of multimedia applications processors, this product features an advanced quad-core ARM Cortex-A9 architecture, offering an optimal balance of processing power and energy efficiency.

This powerful processor operates at a speed of 1.2 GHz, providing the computational horsepower required for intensive tasks such as high-definition video processing, sophisticated graphical user interfaces, and multitasking environments. The integrated multimedia capabilities of the MSCMMX6QZCK08AB include 2D and 3D graphics accelerators, full 1080p video processing, and a high-performance 3D GPU that makes it an ideal choice for applications in automotive infotainment systems, industrial control, and consumer electronics.

The MSCMMX6QZCK08AB also boasts a range of connectivity options, including high-speed USB 2.0, Gigabit Ethernet, and various other interfaces that facilitate easy integration into a wide array of systems. With its support for multiple memory types, such as DDR3, DDR3L, and LPDDR2, this processor is flexible and capable of meeting different design requirements.

Security is a paramount concern in today's connected world, and the MSCMMX6QZCK08AB addresses this with an array of security features. The processor includes hardware-enabled encryption and secure boot capabilities, ensuring that data remains protected and systems are safeguarded against unauthorized access.

The NXP MSCMMX6QZCK08AB is built with longevity in mind, backed by NXP's product longevity program, which guarantees availability for an extended period. This commitment to long-term support makes it a reliable choice for products that require a stable supply chain and long service life.

In summary, the MSCMMX6QZCK08AB is a versatile and robust processor that stands out for its high performance, rich multimedia features, extensive connectivity, and strong security provisions. It is an excellent choice for designers looking to create cutting-edge products that require a sophisticated and reliable processing solution.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess