EN
  • EN
  • DE

MPXV5004GP

Part No MPXV5004GP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR GAUGE PRESS .57PSI MAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Status Active
Pressure Type Vented Gauge
Operating Pressure 0.57 PSI (3.92 kPa)
Output Type Analog Voltage
Output 1 V to 4.9 V
Supply Voltage - Operating 4.75 V to 5.25 V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 2.32 PSI (16 kPa)
Temperature Range - Operating 0°C to 85°C
Case / Package 8-SOP
Win Source Part Number 325501-MPXV5004G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPXV5004GP CAD Model

Description

Introducing the MPXV5004GP Pressure Sensor from NXP

The MPXV5004GP is a cutting-edge pressure sensor from the renowned semiconductor manufacturer NXP Semiconductors. This integrated silicon pressure sensor is designed for a wide range of applications, particularly those requiring a highly accurate and reliable measurement of pressure over a specific range.

Key Features

  • Pressure Range: The MPXV5004GP is adept at measuring pressure from 0 to 4 kPa (kiloPascals), making it suitable for various low-pressure applications.
  • Output: It offers a proportional analog voltage output that ranges from 0.2 V to 4.7 V, providing a smooth signal for easy integration with microcontrollers and analog-to-digital converters.
  • Accuracy: The device boasts an impressive accuracy level, ensuring precise pressure readings for critical applications.
  • Package: Encased in an 8-pin SOP (Small Outline Package), the MPXV5004GP is designed for surface mount technology, allowing for compact and efficient PCB (Printed Circuit Board) design.
  • Temperature Compensation: It includes temperature compensation from 10°C to 60°C, which ensures stable performance across a range of environmental conditions.
  • Supply Voltage: The sensor operates at a supply voltage of 5.0 V, making it compatible with standard electronic systems.

Applications

The versatility of the MPXV5004GP allows it to be utilized in a multitude of applications, including:

  • Medical devices such as respiratory equipment and blood pressure monitors.
  • Level and flow measurement in industrial systems.
  • Environmental monitoring for weather stations.
  • Consumer appliances that require water level detection.

Reliability and Quality

With NXP's commitment to high standards of quality and reliability, the MPXV5004GP is manufactured to meet stringent requirements. It is designed to provide consistent performance and a long operational life, ensuring that it can be relied upon in both professional and consumer products.

In summary, the NXP MPXV5004GP pressure sensor is an excellent choice for designers and engineers looking for a reliable, accurate, and easy-to-integrate component for their pressure sensing needs.

You May Also Be Interested in

Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9173 $93.8346
3+ $38.4963 $115.4889
5+ $37.2933 $186.4665
6+ $36.0903 $216.5418
8+ $34.8873 $279.0984
10+ $31.2782 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess