EN
  • EN
  • DE

MPXM2053D

Part No MPXM2053D
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 7.25PSID .04V 5MPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPXM2053
Package Tube
Product Status Obsolete
Applications Board Mount
Pressure Type Differential
Operating Pressure 7.25PSI (50kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Accuracy -0.6% ~ 0.4%
Voltage - Supply 10V ~ 16V
Port Style No Port
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 29.01PSI (200kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 5-SMD Module
Supplier Device Package 5-MPAK
Base Product Number MPXM2
Standard Package 75 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643991-MPXM2053D
Ultra Librarian 3D Model Ultra Librarian MPXM2053D CAD Model

Description

The NXP MPXM2053D is a highly precise and reliable silicon piezoresistive pressure sensor designed for a wide range of applications. This differential pressure sensor is tailored for systems that require critical measurements of air or other clean gases. Its compact form factor and high level of integration make it an excellent choice for portable devices, medical instrumentation, and HVAC systems.

Key Features:

  • Range: The MPXM2053D operates within a pressure range of 0 to 50 kPa, providing the versatility needed for diverse applications.
  • Sensitivity: It boasts a high sensitivity of 6.4 mV/kPa, ensuring accurate readings even with minimal pressure changes.
  • Temperature Compensated: This sensor includes built-in temperature compensation from -40°C to +125°C, which guarantees consistent performance under varying environmental conditions.
  • Small Size: With its small footprint, the MPXM2053D is ideal for applications where space is a premium, allowing for integration into compact systems without compromising on functionality.
  • Low Voltage Operation: It operates at a low voltage of 10V, making it suitable for battery-powered devices.

Applications:

  • Medical devices such as respiratory equipment and blood pressure monitors.
  • Environmental controls, including HVAC systems and air flow monitoring.
  • Industrial applications requiring precise air pressure measurement.
  • Consumer electronics that monitor environmental conditions.

The NXP MPXM2053D is a testament to NXP's commitment to providing advanced sensor technology. It delivers consistent and accurate pressure readings, ensuring that systems can respond with precision to dynamic conditions. Its robust design and temperature compensation feature make it a reliable choice for mission-critical applications where sensor failure is not an option. Whether used in medical, industrial, or consumer devices, the MPXM2053D stands out as a sensor that can be trusted for its performance and durability.

For detailed specifications and application support, visit the NXP official website or contact an authorized distributor.

You May Also Be Interested in

Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5620 $67.8100
11+ $11.1273 $122.4003
17+ $10.7796 $183.2532
23+ $10.4320 $239.9360
29+ $10.0843 $292.4447
39+ $9.0413 $352.6107
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess