EN
  • EN
  • DE
  • IT

MPXH6300A6U

Part No MPXH6300A6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR ABS PRESS 42PSI MAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Pressure Sensor 2.9PSI ~ 44.09PSI (20kPa ~ 304kPa) Absolute - 0.3 V ~ 4.9 V 8-SOIC (0.295", 7.50mm Width)
Manufacturer NXP
Series MPXH6300A
Package Tube
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SSOP
Family Name MPXH6300
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 65
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885878-MPXH6300A6U
Ultra Librarian 3D Model Ultra Librarian MPXH6300A6U CAD Model

Description

Product Overview: NXP MPXH6300A6U Pressure Sensor

The NXP MPXH6300A6U is a high-quality, integrated pressure sensor designed for a wide range of applications that require precise pressure measurement within the 300 to 1100 kPa range. This sensor is part of NXP's MPX series, known for their reliability and performance in harsh environments.

Key Features

  • Pressure Range: The MPXH6300A6U operates over a pressure range of 300 to 1100 kPa, making it suitable for various industrial, automotive, and consumer applications.
  • Accuracy: It offers high accuracy and linearity with a total error band typically within ±2.5% over the 0°C to 85°C temperature range.
  • Temperature Compensated: This sensor includes temperature compensation for changes in temperature, ensuring stable readings across its operating temperature range.
  • Calibrated: The MPXH6300A6U comes fully calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and accuracy.
  • Package: It is available in a small outline package (SOP) with a high-temperature thermoplastic case, suitable for PCB mounting and robust enough for demanding environments.
  • Supply Voltage: The sensor operates at a 5V DC supply voltage, with a low supply voltage sensitivity.
  • Output: It provides an analog output that is directly proportional to the applied pressure.

Applications

The MPXH6300A6U is versatile and can be used in various applications such as:

  • Automotive engine control systems
  • Industrial process control
  • Medical devices
  • Pneumatic control systems
  • Air conditioning systems

Quality and Reliability

NXP is known for its commitment to quality, and the MPXH6300A6U is no exception. It is designed to meet or exceed the stringent requirements of the automotive industry, making it a reliable choice for safety-critical applications.

Whether you are developing a sophisticated industrial system or an advanced automotive solution, the NXP MPXH6300A6U offers the performance and durability needed to deliver accurate and reliable pressure measurements.

You May Also Be Interested in

Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2914 $66.5828
4+ $27.3161 $109.2644
6+ $26.4624 $158.7744
8+ $25.6088 $204.8704
11+ $24.7552 $272.3072
14+ $22.1943 $310.7202
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess