EN
  • EN
  • DE
  • IT

MPX2053GP

Part No MPX2053GP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR GAUGE PRESS 7.25PSI MAX / Pressure Sensor 7.25PSI (50kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0 mV ~ 40 mV (10V) 4-SIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Obsolete
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 7.25PSI (50kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Voltage - Supply 10V ~ 16V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 29.01PSI (200kPa)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 4-SIP Module
Base Product Number MPX20
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.59.0080
Standard Package 100
Win Source Part Number 1336597-MPX2053GP
Ultra Librarian 3D Model Ultra Librarian MPX2053GP CAD Model

Description

The MPX2053GP is a state-of-the-art pressure sensor from NXP Semiconductors, crafted to deliver high-performance measurements in a wide range of applications. This piezoresistive transducer is a member of NXP's MPX series and is designed to provide accurate and reliable pressure readings.

Key Features

  • Pressure Range: The MPX2053GP sensor is capable of measuring pressure from 0 to 50 kPa (kilopascals), making it suitable for a variety of moderate pressure applications.
  • Sensitivity: It offers a high sensitivity output of 40 mV/kPa at a 10Vdc supply voltage, ensuring precise readings for critical measurements.
  • Temperature Compensated: This sensor includes temperature compensation from -40°C to +125°C, ensuring that the pressure readings remain consistent across a wide range of environmental conditions.
  • Differential Pressure Measurement: The MPX2053GP is designed for differential pressure measurement, allowing it to accurately detect pressure differences between two points.

Applications

The MPX2053GP is versatile and can be used in a variety of industries, including automotive, medical, industrial, and consumer electronics. Common applications include:

  • Pressure sensing in HVAC systems
  • Level indicators for tanks and reservoirs
  • Medical instrumentation such as blood pressure monitors
  • Altimeters and barometers for weather forecasting and aerospace

Quality and Reliability

NXP is known for its commitment to quality, and the MPX2053GP is no exception. It is built with robust materials designed to withstand harsh environments and maintain functionality over a long lifespan. Additionally, the sensor is designed to have a minimal number of external components, reducing potential points of failure and simplifying integration into existing systems.

Conclusion

The MPX2053GP from NXP Semiconductors is an exceptional choice for designers and engineers looking for a reliable, accurate, and versatile pressure sensor. With its comprehensive feature set and robust design, it is well-suited to meet the demands of a wide range of pressure sensing applications.

You May Also Be Interested in

Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess